OPT-PC -- LIQUID LEVEL / PRESSURE SENSORS, OPTICAL SWITCHES
Comus International
Liquid Level / Pressure Sensors, Optical Switches
OPT-PC
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 10Kg/cm2
Connection Thread: M12 x1.0 (PC, Polysulfone Only)
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 10Kg/cm2
Connection Thread: M12 x1.0 (PC, Polysulfone Only)
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Optical Switches
OPT-PC
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 10Kg/cm2
Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Load Current (Max): 100mA
- Power Supply: 10~28 Volts DC
- Operation Pressure: 10Kg/cm2
- Connection Thread: M12 x1.0 (PC, Polysulfone Only)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
OPT-PC |
|
Product Name
|
Liquid Level / Pressure Sensors, Optical Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor System
Number of Switch Points Range
1 (#)
Media Type
Dry material (Bulk solids and powders)
View Details
Plast-O-Matic Valves, Inc.
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
ABB Measurement & Analytics
Device Classification
Sensor System; Transmitter
Measuring Range
23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level)
0.1181 +/-inch (3 +/-mm)
View Details
Georg Fischer Piping Systems Ltd
Media Type
Liquid
Meter Technology Type
Mechanical/magnetic Floats
View Details