VFP11 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
VFP11
Description
Contact form: Reversible Float
Switching Voltage: 125Vac Breakdown 250Vac
Switching Current: 0.5A Max.
Carry Current: 1.0A Max.
Contact Resistance: 200 mOhms Max.
Material: Polypropylene
Size: Length 58.0mm (2.283in)
Float Diameter: 20.0mm (.787in)
Description
Contact form: Reversible Float
Switching Voltage: 125Vac Breakdown 250Vac
Switching Current: 0.5A Max.
Carry Current: 1.0A Max.
Contact Resistance: 200 mOhms Max.
Material: Polypropylene
Size: Length 58.0mm (2.283in)
Float Diameter: 20.0mm (.787in)
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
VFP11
Contact form: Reversible Float
Switching Voltage: 125Vac Breakdown 250Vac
Switching Current: 0.5A Max.
Carry Current: 1.0A Max.
Contact Resistance: 200 mOhms Max.
Material: Polypropylene
Size: Length 58.0mm (2.283in)
Float Diameter: 20.0mm (.787in)
- Contact form: Reversible Float
- Switching Voltage: 125Vac Breakdown 250Vac
- Switching Current: 0.5A Max.
- Carry Current: 1.0A Max.
- Contact Resistance: 200 mOhms Max.
- Material: Polypropylene
- Size: Length 58.0mm (2.283in)
- Float Diameter: 20.0mm (.787in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
VFP11 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor Only (optional feature); Gauge (optional feature)
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details