WBF33A30-0 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
WBF33A30-0
Description
Switching Voltage: 240 Vac
Switching Capacity: 100 Watts Max 10 Watts Min.
Switch Resistance: Solid State Output
Differential Angle: 30° Deg.
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form/ Style: Solid State
Description
Switching Voltage: 240 Vac
Switching Capacity: 100 Watts Max 10 Watts Min.
Switch Resistance: Solid State Output
Differential Angle: 30° Deg.
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form/ Style: Solid State
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
WBF33A30-0
Switching Voltage: 240 Vac
Switching Capacity: 100 Watts Max 10 Watts Min.
Switch Resistance: Solid State Output
Differential Angle: 30° Deg.
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form/ Style: Solid State
- Switching Voltage: 240 Vac
- Switching Capacity: 100 Watts Max 10 Watts Min.
- Switch Resistance: Solid State Output
- Differential Angle: 30° Deg.
- Size: L:140.0mm (5.5in)
- Dia: 76.0mm (3in)
- Cable Length: 3.048m (10ft)
- Contact Form/ Style: Solid State
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
WBF33A30-0 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
Device Classification
Sensor System
Number of Switch Points Range
1 (#)
Media Type
Liquid; Dry material (Bulk solids and powders)
View Details