HFP32-24 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
HFP32-24
Description
Switching Voltage: 200 Vdc / 240 Vac
Switching Current: 0.5A Max.
Carry Current: 1.0A Max.
Material: Polypropylene
Size: Length 97.5mm (3.838in)
Float Movement: 43.0mm (1.692in)
Description
Switching Voltage: 200 Vdc / 240 Vac
Switching Current: 0.5A Max.
Carry Current: 1.0A Max.
Material: Polypropylene
Size: Length 97.5mm (3.838in)
Float Movement: 43.0mm (1.692in)
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
HFP32-24
Switching Voltage: 200 Vdc / 240 Vac
Switching Current: 0.5A Max.
Carry Current: 1.0A Max.
Material: Polypropylene
Size: Length 97.5mm (3.838in)
Float Movement: 43.0mm (1.692in)
- Switching Voltage: 200 Vdc / 240 Vac
- Switching Current: 0.5A Max.
- Carry Current: 1.0A Max.
- Material: Polypropylene
- Size: Length 97.5mm (3.838in)
- Float Movement: 43.0mm (1.692in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
HFP32-24 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
Device Classification
Sensor Only
Measuring Range
8 to 240 inch (203 to 6096 mm)
Media Type
Liquid
View Details