VFS75 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
VFS75
Description
Contact Form: Normally Closed
Switching Voltage: 250Vac Max.
Switching Current: 2A Max.
Switching Capacity: 40W SPDT Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 128.0mm (5.039in)
Width: 75.0mm (2.952in)
Thread: 1/2in PF
Description
Contact Form: Normally Closed
Switching Voltage: 250Vac Max.
Switching Current: 2A Max.
Switching Capacity: 40W SPDT Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 128.0mm (5.039in)
Width: 75.0mm (2.952in)
Thread: 1/2in PF
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
VFS75
Contact Form: Normally Closed
Switching Voltage: 250Vac Max.
Switching Current: 2A Max.
Switching Capacity: 40W SPDT Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 128.0mm (5.039in)
Width: 75.0mm (2.952in)
Thread: 1/2in PF
- Contact Form: Normally Closed
- Switching Voltage: 250Vac Max.
- Switching Current: 2A Max.
- Switching Capacity: 40W SPDT Max.
- Contact Resistance: 200mOhms Max.
- Material: Stainless Steel SUS304
- Size: Height: 128.0mm (5.039in)
- Width: 75.0mm (2.952in)
- Thread: 1/2in PF
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
VFS75 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Endress + Hauser – Sensors & Components
Device Classification
Sensor Only
Measuring Range
0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level)
0.3937 +/-inch (10 +/-mm)
View Details
EBE Elektro-Bau-Elemente GmbH
Device Classification
Sensor Only
Accuracy (Continuous Level)
0.0394 +/-inch (1 +/-mm)
Media Type
Liquid; Dry material (Bulk solids and powders)
View Details
Locon Sensor Systems, Inc.
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Output Options
AnalogCurrent
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details