WBF33A-0 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
WBF33A-0
Description
Switching Voltage: 230 Vac
Switching Capacity: 100 Watts Max. 10 Watts Min.
Switch Resistance: Solid State Output
Differential Angle: 10° Deg.
Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m (10ft)
Description
Switching Voltage: 230 Vac
Switching Capacity: 100 Watts Max. 10 Watts Min.
Switch Resistance: Solid State Output
Differential Angle: 10° Deg.
Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m (10ft)
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
WBF33A-0
Switching Voltage: 230 Vac
Switching Capacity: 100 Watts Max. 10 Watts Min.
Switch Resistance: Solid State Output
Differential Angle: 10° Deg.
Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m (10ft)
- Switching Voltage: 230 Vac
- Switching Capacity: 100 Watts Max. 10 Watts Min.
- Switch Resistance: Solid State Output
- Differential Angle: 10° Deg.
- Size: L:1400mm (5.5in) Dia: 76.0mm (3in) Cable Length: 3.048m (10ft)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
WBF33A-0 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor Only (optional feature); Gauge (optional feature)
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
Device Classification
Sensor Only
Measuring Range
1176 inch (29870 mm)
Accuracy (Continuous Level)
0.0787 +/-inch (2 +/-mm)
View Details