Comus International Liquid Level / Pressure Sensors, Float Switches HFP21

Description
Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 90.0mm (3.543in) Float Movement: 43.0mm (1.692in)
Datasheet
Description
Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 90.0mm (3.543in) Float Movement: 43.0mm (1.692in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Float Switches - HFP21 - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Float Switches
HFP21
Liquid Level / Pressure Sensors, Float Switches HFP21
Reversible Switch Action Switching Voltage: 240Vac / 200Vdc Switching Current: 0.5A Max. Carry Current: 1.0A Max. Contact Resistance: 200 mOhms Max. Material: Polypropylene Size: Length 90.0mm (3.543in) Float Movement: 43.0mm (1.692in)
  • Reversible Switch Action
  • Switching Voltage: 240Vac / 200Vdc
  • Switching Current: 0.5A Max.
  • Carry Current: 1.0A Max.
  • Contact Resistance: 200 mOhms Max.
  • Material: Polypropylene
  • Size: Length 90.0mm (3.543in)
  • Float Movement: 43.0mm (1.692in)
Supplier's Site Datasheet
Float Reed Switch; Operating Pressure Max Comus - 73R7792 - Newark, An Avnet Company
Chicago, IL, United States
Float Reed Switch; Operating Pressure Max Comus
73R7792
Float Reed Switch; Operating Pressure Max Comus 73R7792
FLOAT REED SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:500mA; Product Range:-; Body Material:Polypropyle ne; Contact Current AC Max:1A; Contact Current DC Max:1A; Switching Voltage Max:240V RoHS Compliant: Yes

FLOAT REED SWITCH; Operating Pressure Max:-; Sensor Body Material:-; Output Current:500mA; Product Range:-; Body Material:Polypropylene; Contact Current AC Max:1A; Contact Current DC Max:1A; Switching Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Comus International Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number HFP21 73R7792
Product Name Liquid Level / Pressure Sensors, Float Switches Float Reed Switch; Operating Pressure Max Comus
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 1919481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details