Comus International Float Switch, R/a; Operating Pressure Max Comus (Assemtech) RF3002A/HFS30

Description
FLOAT SWITCH, R/A; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, R/A; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, R/a; Operating Pressure Max Comus (Assemtech) - 46WX3232 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, R/a; Operating Pressure Max Comus (Assemtech)
46WX3232
Float Switch, R/a; Operating Pressure Max Comus (Assemtech) 46WX3232
FLOAT SWITCH, R/A; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes

FLOAT SWITCH, R/A; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Body Material:Stainless Steel; Contact Configuration:SPST; Contact Current AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 46WX3232
Product Name Float Switch, R/a; Operating Pressure Max Comus (Assemtech)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details