VFS40 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
VFS40
Description
Contact Form: Reversible Float
Switching Voltage: 240Vac/200Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 50VA Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 88.0mm (3.464in)
Width: 41.0mm (1.614in)
Thread: 3/8in PF
Description
Contact Form: Reversible Float
Switching Voltage: 240Vac/200Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 50VA Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 88.0mm (3.464in)
Width: 41.0mm (1.614in)
Thread: 3/8in PF
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
VFS40
Contact Form: Reversible Float
Switching Voltage: 240Vac/200Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 50VA Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 88.0mm (3.464in)
Width: 41.0mm (1.614in)
Thread: 3/8in PF
- Contact Form: Reversible Float
- Switching Voltage: 240Vac/200Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 50VA Max.
- Contact Resistance: 200mOhms Max.
- Material: Stainless Steel SUS304
- Size: Height: 88.0mm (3.464in)
- Width: 41.0mm (1.614in)
- Thread: 3/8in PF
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
VFS40 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Device Classification
Transmitter
Measuring Range
0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level)
0.0312 +/-inch (0.7937 +/-mm)
View Details
Device Classification
Sensor Only
Measuring Range
588 inch (14935 mm)
Accuracy (Continuous Level)
0.2000 +/-inch (5.08 +/-mm)
View Details