Comus International Float Switch, Vert; Operating Pressure Max Comus (Assemtech) P219.

Description
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:24VA; Body Material:PP (Polypropylene); Contact Current AC Max:2A; RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:24VA; Body Material:PP (Polypropylene); Contact Current AC Max:2A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, Vert; Operating Pressure Max Comus (Assemtech) - 09WX7025 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, Vert; Operating Pressure Max Comus (Assemtech)
09WX7025
Float Switch, Vert; Operating Pressure Max Comus (Assemtech) 09WX7025
FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:24VA; Body Material:PP (Polypropylene); Contact Current AC Max:2A; RoHS Compliant: Yes

FLOAT SWITCH, VERT; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:24VA; Body Material:PP (Polypropylene); Contact Current AC Max:2A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 09WX7025
Product Name Float Switch, Vert; Operating Pressure Max Comus (Assemtech)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 20015490-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 3.94 to 19.69 inch (100 to 500 mm)
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details