Comus International Liquid Level / Pressure Sensors, Ultrasonic Sensors APB Series

Description
Large detection range up to 1500mm Small size in popular ‚R-Shape’ Microprocessor controlled No blind range Very high switching frequency (200Hz) For detection of fast objects and objects with small distance to each other For detection of non right-angled surfaces Adjustable transmitter power Adjustable switching delay Works under dust, dirt, fog, bright light Detects transparent and bright objects Watertight, IP 67, ATEX 22, oil resistant, robust Customised versions available Precision engineered
Datasheet
Description
Large detection range up to 1500mm Small size in popular ‚R-Shape’ Microprocessor controlled No blind range Very high switching frequency (200Hz) For detection of fast objects and objects with small distance to each other For detection of non right-angled surfaces Adjustable transmitter power Adjustable switching delay Works under dust, dirt, fog, bright light Detects transparent and bright objects Watertight, IP 67, ATEX 22, oil resistant, robust Customised versions available Precision engineered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Ultrasonic Sensors - APB Series - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APB Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors APB Series
Large detection range up to 1500mm Small size in popular ‚R-Shape’ Microprocessor controlled No blind range Very high switching frequency (200Hz) For detection of fast objects and objects with small distance to each other For detection of non right-angled surfaces Adjustable transmitter power Adjustable switching delay Works under dust, dirt, fog, bright light Detects transparent and bright objects Watertight, IP 67, ATEX 22, oil resistant, robust Customised versions available Precision engineered
  • Large detection range up to 1500mm
  • Small size in popular ‚R-Shape’
  • Microprocessor controlled
  • No blind range
  • Very high switching frequency (200Hz)
  • For detection of fast objects and objects with small distance to each other
  • For detection of non right-angled surfaces
  • Adjustable transmitter power
  • Adjustable switching delay
  • Works under dust, dirt, fog, bright light
  • Detects transparent and bright objects
  • Watertight, IP 67, ATEX 22, oil resistant, robust
  • Customised versions available
  • Precision engineered
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number APB Series
Product Name Liquid Level / Pressure Sensors, Ultrasonic Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details