HFS40 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
HFS40
Description
Contact Form: Reversible Float
Switching Voltage: 240Vac/200Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 50VA Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 100.0mm (3.93in)
Width: 98.0mm (3.858in)
Thread: 3/8in PF
Description
Contact Form: Reversible Float
Switching Voltage: 240Vac/200Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 50VA Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 100.0mm (3.93in)
Width: 98.0mm (3.858in)
Thread: 3/8in PF
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
HFS40
Contact Form: Reversible Float
Switching Voltage: 240Vac/200Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 50VA Max.
Contact Resistance: 200mOhms Max.
Material: Stainless Steel SUS304
Size: Height: 100.0mm (3.93in)
Width: 98.0mm (3.858in)
Thread: 3/8in PF
- Contact Form: Reversible Float
- Switching Voltage: 240Vac/200Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 50VA Max.
- Contact Resistance: 200mOhms Max.
- Material: Stainless Steel SUS304
- Size: Height: 100.0mm (3.93in)
- Width: 98.0mm (3.858in)
- Thread: 3/8in PF
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
HFS40 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Media Type
Liquid
Meter Technology Type
Mechanical/magnetic Floats
View Details
Meter Technology Type
Ultrasonic/Sonic; Other (Such as tilt etc.)
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Plast-O-Matic Valves, Inc.
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
Device Classification
Sensor Only
Measuring Range
0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type
Continuous Level
View Details