Comus International Liquid Level / Pressure Sensors, Ultrasonic Sensors AOPF Series

Description
Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser light as well Customized versions available
Datasheet
Description
Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser light as well Customized versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Ultrasonic Sensors - AOPF Series - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Ultrasonic Sensors
AOPF Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors AOPF Series
Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser light as well Customized versions available
  • Simple and quick mounting
  • Detection of smallest parts
  • Fork widths 30 – 120mm
  • High switching frequency up to 4kHz
  • Water proof, IP 67, robust
  • Versions with red light and laser light as well
  • Customized versions available
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number AOPF Series
Product Name Liquid Level / Pressure Sensors, Ultrasonic Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20013831-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
All-In-One Linear Displacement and Level Measurement Probe - GYPS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 30 to 2400 inch (762 to 60960 mm)
Level Measurement Type Continuous Level
View Details
Level Sensors - 2067071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details