Comus International Liquid Level / Pressure Sensors, Ultrasonic Sensors APX Series

Description
Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light Detect transparent and bright objects Water tight, IP 67, ATEX 22, oil resistant, robust Customized versions available Precision engineered
Datasheet
Description
Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light Detect transparent and bright objects Water tight, IP 67, ATEX 22, oil resistant, robust Customized versions available Precision engineered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Ultrasonic Sensors - APX Series - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APX Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors APX Series
Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light Detect transparent and bright objects Water tight, IP 67, ATEX 22, oil resistant, robust Customized versions available Precision engineered
  • Detection range up to 500mm
  • Small size in popular R-Shape
  • Versions with synchronization input
  • Measurement independent of material, surface, colour and size of target
  • Works under dust, dirt, fog, light
  • Detect transparent and bright objects
  • Water tight, IP 67, ATEX 22, oil resistant, robust
  • Customized versions available
  • Precision engineered
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number APX Series
Product Name Liquid Level / Pressure Sensors, Ultrasonic Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details