OPT-A4 -- LIQUID LEVEL / PRESSURE SENSORS, OPTICAL SWITCHES
Comus International
Liquid Level / Pressure Sensors, Optical Switches
OPT-A4
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 40Kg/cm2
Connection Thread: 3/8” G (BSP) 3/8” NPT (ST/ST Only)
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 40Kg/cm2
Connection Thread: 3/8” G (BSP) 3/8” NPT (ST/ST Only)
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Optical Switches
OPT-A4
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 40Kg/cm2
Connection Thread: 3/8” G (BSP) 3/8” NPT (ST/ST Only)
- Load Current (Max): 100mA
- Power Supply: 10~28 Volts DC
- Operation Pressure: 40Kg/cm2
- Connection Thread: 3/8” G (BSP) 3/8” NPT (ST/ST Only)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
OPT-A4 |
|
Product Name
|
Liquid Level / Pressure Sensors, Optical Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor System
Measuring Range
588 inch (14935 mm)
Accuracy (Continuous Level)
0.2000 +/-inch (5.08 +/-mm)
View Details
Plast-O-Matic Valves, Inc.
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
ABB Measurement & Analytics
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
Georg Fischer Piping Systems Ltd
Media Type
Liquid
Meter Technology Type
Radar/Microwave
View Details