BF32A-0 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
BF32A-0
Description
Switching Voltage:240 Vac
Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
Switch Resistance: 3.0 Ohms Max.
Differential Angle: 8° Deg.
Size: L:140.0mm (5.5in) Dia:
76.0mm (3in) Cable Length:
3.048m (10ft) Contact Form: A
Normally Open
Description
Switching Voltage:240 Vac
Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
Switch Resistance: 3.0 Ohms Max.
Differential Angle: 8° Deg.
Size: L:140.0mm (5.5in) Dia:
76.0mm (3in) Cable Length:
3.048m (10ft) Contact Form: A
Normally Open
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
BF32A-0
Switching Voltage:240 Vac
Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
Switch Resistance: 3.0 Ohms Max.
Differential Angle: 8° Deg.
Size: L:140.0mm (5.5in) Dia:
76.0mm (3in) Cable Length:
3.048m (10ft) Contact Form: A
Normally Open
- Switching Voltage:240 Vac
- Switching Capacity: 2A 120 Vac / 1.0A 240 Vdc
- Switch Resistance: 3.0 Ohms Max.
- Differential Angle: 8° Deg.
- Size: L:140.0mm (5.5in) Dia:
- 76.0mm (3in) Cable Length:
- 3.048m (10ft) Contact Form: A
- Normally Open
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
BF32A-0 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Media Type
Liquid
Output Options
AnalogCurrent
Meter Technology Type
Ultrasonic/Sonic
View Details
Plast-O-Matic Valves, Inc.
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
Device Classification
Sensor Only
Measuring Range
3.94 to 19.69 inch (100 to 500 mm)
Level Measurement Type
Continuous Level
View Details