OPT-A2 -- LIQUID LEVEL / PRESSURE SENSORS, OPTICAL SWITCHES
Comus International
Liquid Level / Pressure Sensors, Optical Switches
OPT-A2
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 40Kg/cm2
Connection Thread: 3/8” G (BSP) 3/8” NPT
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 40Kg/cm2
Connection Thread: 3/8” G (BSP) 3/8” NPT
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Optical Switches
OPT-A2
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 40Kg/cm2
Connection Thread: 3/8” G (BSP) 3/8” NPT
- Load Current (Max): 100mA
- Power Supply: 10~28 Volts DC
- Operation Pressure: 40Kg/cm2
- Connection Thread: 3/8” G (BSP) 3/8” NPT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
OPT-A2 |
|
Product Name
|
Liquid Level / Pressure Sensors, Optical Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Endress + Hauser – Sensors & Components
Device Classification
Sensor System
Measuring Range
0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level)
0.3937 +/-inch (10 +/-mm)
View Details
EBE Elektro-Bau-Elemente GmbH
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Level Measurement Type
Continuous Level
View Details
Locon Sensor Systems, Inc.
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Output Options
AnalogCurrent
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details