OPT-PS -- LIQUID LEVEL / PRESSURE SENSORS, OPTICAL SWITCHES
Comus International
Liquid Level / Pressure Sensors, Optical Switches
OPT-PS
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 10Kg/cm2
Connection Thread: M12 x1.0 (PC, Polysulfone Only)
Description
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 10Kg/cm2
Connection Thread: M12 x1.0 (PC, Polysulfone Only)
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Optical Switches
OPT-PS
Load Current (Max): 100mA
Power Supply: 10~28 Volts DC
Operation Pressure: 10Kg/cm2
Connection Thread: M12 x1.0 (PC, Polysulfone Only)
- Load Current (Max): 100mA
- Power Supply: 10~28 Volts DC
- Operation Pressure: 10Kg/cm2
- Connection Thread: M12 x1.0 (PC, Polysulfone Only)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
OPT-PS |
|
Product Name
|
Liquid Level / Pressure Sensors, Optical Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Endress + Hauser – Sensors & Components
Device Classification
Sensor System
Measuring Range
0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level)
0.3937 +/-inch (10 +/-mm)
View Details
EBE Elektro-Bau-Elemente GmbH
Device Classification
Sensor Only
Accuracy (Continuous Level)
0.0394 +/-inch (1 +/-mm)
Media Type
Liquid; Dry material (Bulk solids and powders)
View Details
Locon Sensor Systems, Inc.
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Output Options
AnalogCurrent
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details