WBF31A-0 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
WBF31A-0
Description
Switching Voltage: 1.5 – 5.0 Vdc
Switching Capacity: 0.12A 12 Vac / 0.15A 120 Vdc
25W Lamp Load at 120W
Switching Resistance: 3.0 Ohms Max.
Differential Angle: 8° . Max. Size: L : 140.0mm (5.5in) Dia: 76.0mm (+in) Cable Length : 3.048m (10ft)
Description
Switching Voltage: 1.5 – 5.0 Vdc
Switching Capacity: 0.12A 12 Vac / 0.15A 120 Vdc
25W Lamp Load at 120W
Switching Resistance: 3.0 Ohms Max.
Differential Angle: 8° . Max. Size: L : 140.0mm (5.5in) Dia: 76.0mm (+in) Cable Length : 3.048m (10ft)
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
WBF31A-0
Switching Voltage: 1.5 – 5.0 Vdc
Switching Capacity: 0.12A 12 Vac / 0.15A 120 Vdc
25W Lamp Load at 120W
Switching Resistance: 3.0 Ohms Max.
Differential Angle: 8° . Max. Size: L : 140.0mm (5.5in) Dia: 76.0mm (+in) Cable Length : 3.048m (10ft)
- Switching Voltage: 1.5 – 5.0 Vdc
- Switching Capacity: 0.12A 12 Vac / 0.15A 120 Vdc
- 25W Lamp Load at 120W
- Switching Resistance: 3.0 Ohms Max.
- Differential Angle: 8° . Max. Size: L : 140.0mm (5.5in) Dia: 76.0mm (+in) Cable Length : 3.048m (10ft)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
WBF31A-0 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Endress + Hauser – Sensors & Components
Device Classification
Sensor Only
Measuring Range
0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level)
0.3937 +/-inch (10 +/-mm)
View Details
EBE Elektro-Bau-Elemente GmbH
Device Classification
Sensor Only
Accuracy (Continuous Level)
0.0394 +/-inch (1 +/-mm)
Media Type
Liquid; Dry material (Bulk solids and powders)
View Details
Locon Sensor Systems, Inc.
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Output Options
AnalogCurrent
View Details
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details