Comus International Liquid Level / Pressure Sensors, Ultrasonic Sensors APY Series

Description
Built in the cover of electric switch box (surface mount or flush mount) For use where contact by hand is not allowed (e.g. food processing, clean rooms, hospitals) Works under dirt, dust, fog, bright light Switches irrespective of material, surface, colour and size of target Water tight, protection class IP 67, robust Reach 30cm (irrespective of target) With relay output for connection of a door control unit 24VDC operation Customised versions available Precision engineered
Datasheet
Description
Built in the cover of electric switch box (surface mount or flush mount) For use where contact by hand is not allowed (e.g. food processing, clean rooms, hospitals) Works under dirt, dust, fog, bright light Switches irrespective of material, surface, colour and size of target Water tight, protection class IP 67, robust Reach 30cm (irrespective of target) With relay output for connection of a door control unit 24VDC operation Customised versions available Precision engineered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Ultrasonic Sensors - APY Series - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APY Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors APY Series
Built in the cover of electric switch box (surface mount or flush mount) For use where contact by hand is not allowed (e.g. food processing, clean rooms, hospitals) Works under dirt, dust, fog, bright light Switches irrespective of material, surface, colour and size of target Water tight, protection class IP 67, robust Reach 30cm (irrespective of target) With relay output for connection of a door control unit 24VDC operation Customised versions available Precision engineered
  • Built in the cover of electric switch box (surface mount or flush mount)
  • For use where contact by hand is not allowed (e.g. food processing, clean rooms, hospitals)
  • Works under dirt, dust, fog, bright light
  • Switches irrespective of material, surface, colour and size of target
  • Water tight, protection class IP 67, robust
  • Reach 30cm (irrespective of target)
  • With relay output for connection of a door control unit
  • 24VDC operation
  • Customised versions available
  • Precision engineered
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number APY Series
Product Name Liquid Level / Pressure Sensors, Ultrasonic Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20011871-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ WITH LED DISPLAY - CNCR 230 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Float Switches - 2865000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats
View Details