Comus International Liquid Level / Pressure Sensors, Ultrasonic Sensors APR Series

Description
Measuring ranges up to 1500mm Version with 90° (radial) transducer Versions with synchronisation input Small size M18 x 1 Measurement independent of material, surface, colour and size of target Work under dust, dirt, fog, light Detect transparent and bright objects Waterproof, IP 67, oil resistant, robust Plastic or stainless steel housing Customized versions available! Precision engineered
Datasheet
Description
Measuring ranges up to 1500mm Version with 90° (radial) transducer Versions with synchronisation input Small size M18 x 1 Measurement independent of material, surface, colour and size of target Work under dust, dirt, fog, light Detect transparent and bright objects Waterproof, IP 67, oil resistant, robust Plastic or stainless steel housing Customized versions available! Precision engineered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level / Pressure Sensors, Ultrasonic Sensors - APR Series - Comus International
Clifton, NJ, USA
Liquid Level / Pressure Sensors, Ultrasonic Sensors
APR Series
Liquid Level / Pressure Sensors, Ultrasonic Sensors APR Series
Measuring ranges up to 1500mm Version with 90° (radial) transducer Versions with synchronisation input Small size M18 x 1 Measurement independent of material, surface, colour and size of target Work under dust, dirt, fog, light Detect transparent and bright objects Waterproof, IP 67, oil resistant, robust Plastic or stainless steel housing Customized versions available! Precision engineered
  • Measuring ranges up to 1500mm
  • Version with 90° (radial) transducer
  • Versions with synchronisation input
  • Small size M18 x 1
  • Measurement independent of material, surface, colour and size of target
  • Work under dust, dirt, fog, light
  • Detect transparent and bright objects
  • Waterproof, IP 67, oil resistant, robust
  • Plastic or stainless steel housing
  • Customized versions available!
  • Precision engineered
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Level Sensors
Product Number APR Series
Product Name Liquid Level / Pressure Sensors, Ultrasonic Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10203171-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details