BF310A-0 -- LIQUID LEVEL / PRESSURE SENSORS, FLOAT SWITCHES
Comus International
Liquid Level / Pressure Sensors, Float Switches
BF310A-0
Description
Switching Voltage: 240 Vac
Switching Capacity: 10A 120 Vac / 5A 240 Vac
Switching Resistance: 3.0 Ohms Max.
Differential Angle: 8°
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form A Normally Open
Description
Switching Voltage: 240 Vac
Switching Capacity: 10A 120 Vac / 5A 240 Vac
Switching Resistance: 3.0 Ohms Max.
Differential Angle: 8°
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form A Normally Open
Datasheet
Suppliers
Liquid Level / Pressure Sensors, Float Switches
BF310A-0
Switching Voltage: 240 Vac
Switching Capacity: 10A 120 Vac / 5A 240 Vac
Switching Resistance: 3.0 Ohms Max.
Differential Angle: 8°
Size: L:140.0mm (5.5in)
Dia: 76.0mm (3in)
Cable Length: 3.048m (10ft)
Contact Form A Normally Open
- Switching Voltage: 240 Vac
- Switching Capacity: 10A 120 Vac / 5A 240 Vac
- Switching Resistance: 3.0 Ohms Max.
- Differential Angle: 8°
- Size: L:140.0mm (5.5in)
- Dia: 76.0mm (3in)
- Cable Length: 3.048m (10ft)
- Contact Form A Normally Open
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
BF310A-0 |
|
Product Name
|
Liquid Level / Pressure Sensors, Float Switches |
|
Device Classification
|
Sensor Only
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Classification
Sensor System
Measuring Range
588 inch (14935 mm)
Accuracy (Continuous Level)
0.2000 +/-inch (5.08 +/-mm)
View Details
ABB Measurement & Analytics
Device Classification
Gauge
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Endress + Hauser – Sensors & Components
Device Classification
Sensor Only
Measuring Range
0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level)
0.3937 +/-inch (10 +/-mm)
View Details
Locon Sensor Systems, Inc.
Device Classification
Sensor Only
Media Type
Liquid; Dry material (Bulk solids and powders)
Output Options
AnalogCurrent
View Details