InspectorTools TIFXL-1A Refrigerant Leak Detector (TIXL1A) by TIF TIXL1A

Description
Manufacturer Item Number: TIFXL1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 40 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.4 oz. per year (11 gr/yr) Visual Leak Indication Levels: n/a Sensitivity Levels: 1 One touch Reset: n/a Mute Button: n/a
Description
Manufacturer Item Number: TIFXL1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 40 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.4 oz. per year (11 gr/yr) Visual Leak Indication Levels: n/a Sensitivity Levels: 1 One touch Reset: n/a Mute Button: n/a

Suppliers

Company
Product
Description
Supplier Links
TIFXL-1A Refrigerant Leak Detector (TIXL1A) by TIF - TIXL1A - InspectorTools
Ventura, CA, USA
TIFXL-1A Refrigerant Leak Detector (TIXL1A) by TIF
TIXL1A
TIFXL-1A Refrigerant Leak Detector (TIXL1A) by TIF TIXL1A
Manufacturer Item Number: TIFXL1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 40 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.4 oz. per year (11 gr/yr) Visual Leak Indication Levels: n/a Sensitivity Levels: 1 One touch Reset: n/a Mute Button: n/a

Manufacturer Item Number: TIFXL1A
Features:

  • Certified to SAE J1627
  • UL Classified & CE approved

Warranty: 2 Years
Battery Life: Approx. 40 hrs.
Size: 10.25" x 2.75" x 2.25"
Weight: 1.2 lbs
Safety: CE UL
Specifications:
Ultimate Sensitivity: <0.4 oz. per year (11 gr/yr)
Visual Leak Indication Levels: n/a
Sensitivity Levels: 1
One touch Reset: n/a
Mute Button: n/a

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number TIXL1A
Product Name TIFXL-1A Refrigerant Leak Detector (TIXL1A) by TIF
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080502 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
MICROLEAK TEST KIT -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Leak Test Method Pressure Differential / Decay
View Details
Leak detectors - TAPIR HL 1102 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details