InspectorTools Leakator Junior BA197075

Description
Standard Equipment Includes: Detector Instruction manual Cloth case Batteries Measuring only 6 inches in length with a 12-inch flexible probe, Bacharach’s Leakator Jr. is a low maintenance, easy-to-use portable combustible gas leak detector that is capable of pinpointing large and small leaks quickly with absolutely no calibration required. The Leakator Jr. is ideal for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipmentFeatures Compact Design: Fits in the palm of your hand (6"L x 2"W x 1.5"D) Visual Indicator: 1 LED (Variable Frequency) Audible Indicator: Loud audible ticking rate 2 Sensitivity Levels: Aids in pinpointing both large and small leaks Operational Status LED: Provides visual indication of instrument’s operational state Long Battery Life: Four AA batteries provide 14 hours of operation Lower Power Metal Oxide Sensor: Plug-in sensor 12 Inch Flexible Probe: For taking measurements in hard-to-reach locations Tough ABS Plastic Housing: Durable and rugged UL 913 Classification: Pending 2 Year Warranty: On instrument
Description
Standard Equipment Includes: Detector Instruction manual Cloth case Batteries Measuring only 6 inches in length with a 12-inch flexible probe, Bacharach’s Leakator Jr. is a low maintenance, easy-to-use portable combustible gas leak detector that is capable of pinpointing large and small leaks quickly with absolutely no calibration required. The Leakator Jr. is ideal for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipmentFeatures Compact Design: Fits in the palm of your hand (6"L x 2"W x 1.5"D) Visual Indicator: 1 LED (Variable Frequency) Audible Indicator: Loud audible ticking rate 2 Sensitivity Levels: Aids in pinpointing both large and small leaks Operational Status LED: Provides visual indication of instrument’s operational state Long Battery Life: Four AA batteries provide 14 hours of operation Lower Power Metal Oxide Sensor: Plug-in sensor 12 Inch Flexible Probe: For taking measurements in hard-to-reach locations Tough ABS Plastic Housing: Durable and rugged UL 913 Classification: Pending 2 Year Warranty: On instrument

Suppliers

Company
Product
Description
Supplier Links
Leakator Junior - BA197075 - InspectorTools
Ventura, CA, USA
Leakator Junior
BA197075
Leakator Junior BA197075
Standard Equipment Includes: Detector Instruction manual Cloth case Batteries Measuring only 6 inches in length with a 12-inch flexible probe, Bacharach’s Leakator Jr. is a low maintenance, easy-to-use portable combustible gas leak detector that is capable of pinpointing large and small leaks quickly with absolutely no calibration required. The Leakator Jr. is ideal for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipmentFeatures Compact Design: Fits in the palm of your hand (6"L x 2"W x 1.5"D) Visual Indicator: 1 LED (Variable Frequency) Audible Indicator: Loud audible ticking rate 2 Sensitivity Levels: Aids in pinpointing both large and small leaks Operational Status LED: Provides visual indication of instrument’s operational state Long Battery Life: Four AA batteries provide 14 hours of operation Lower Power Metal Oxide Sensor: Plug-in sensor 12 Inch Flexible Probe: For taking measurements in hard-to-reach locations Tough ABS Plastic Housing: Durable and rugged UL 913 Classification: Pending 2 Year Warranty: On instrument

Standard Equipment Includes:


  • Detector
  • Instruction manual
  • Cloth case
  • Batteries

Measuring only 6 inches in length with a 12-inch flexible probe, Bacharach’s Leakator Jr. is a low maintenance, easy-to-use portable combustible gas leak detector that is capable of pinpointing large and small leaks quickly with absolutely no calibration required. The Leakator Jr. is ideal for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipmentFeatures

  • Compact Design: Fits in the palm of your hand (6"L x 2"W x 1.5"D)
  • Visual Indicator: 1 LED (Variable Frequency)
  • Audible Indicator: Loud audible ticking rate
  • 2 Sensitivity Levels: Aids in pinpointing both large and small leaks
  • Operational Status LED: Provides visual indication of instrument’s operational state
  • Long Battery Life: Four AA batteries provide 14 hours of operation
  • Lower Power Metal Oxide Sensor: Plug-in sensor
  • 12 Inch Flexible Probe: For taking measurements in hard-to-reach locations
  • Tough ABS Plastic Housing: Durable and rugged
  • UL 913 Classification: Pending
  • 2 Year Warranty: On instrument
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number BA197075
Product Name Leakator Junior
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080501 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Hydrogen Leak Detection; Ultrasonic Leak Detector
Output Options Analog Current
Local Interface Computer Interface
View Details
MICROLEAK TEST KIT -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Leak Test Method Pressure Differential / Decay
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details