InspectorTools H25-IR SF6 w/6' Probe Hose & 8" Flexible Probe BA30154461

Description
Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning and refrigeration equipment, fire suppression systems, and various other residential, commercial and industrial apparatus. The instrument can be used to locate and quantify leaks as well as log and totalize the entire group of leaks in a systems to ensure quality assurance compliance. The unit is capable of detecting 29 of the most commonly used refrigerants and halogen gas compounds. Features Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy Fewer False Alarms -- use of infrared technology enables response to refrigerants only Fast Response Time -- responds to leaks in less than 1 second High Sensitivity -- detects leaks as small as 0.01 oz/yr Internal Leak Source -- enables calibrations to be made quickly and easily Logging -- enables the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in hard-to-reach areas Adjustable Sensitivity Ranges -- enable “nuisance” leaks to be ignored 4 Relay Outputs -- enables external alarm control 4–20 mA Output -- provides remote monitoring 2 Year Warranty
Description
Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning and refrigeration equipment, fire suppression systems, and various other residential, commercial and industrial apparatus. The instrument can be used to locate and quantify leaks as well as log and totalize the entire group of leaks in a systems to ensure quality assurance compliance. The unit is capable of detecting 29 of the most commonly used refrigerants and halogen gas compounds. Features Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy Fewer False Alarms -- use of infrared technology enables response to refrigerants only Fast Response Time -- responds to leaks in less than 1 second High Sensitivity -- detects leaks as small as 0.01 oz/yr Internal Leak Source -- enables calibrations to be made quickly and easily Logging -- enables the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in hard-to-reach areas Adjustable Sensitivity Ranges -- enable “nuisance” leaks to be ignored 4 Relay Outputs -- enables external alarm control 4–20 mA Output -- provides remote monitoring 2 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
H25-IR SF6 w/6' Probe Hose & 8
Ventura, CA, USA
H25-IR SF6 w/6' Probe Hose & 8" Flexible Probe
BA30154461
H25-IR SF6 w/6' Probe Hose & 8" Flexible Probe BA30154461
Industrial refrigerant leak detector and leak rate quantification using infrared detector technology. The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning and refrigeration equipment, fire suppression systems, and various other residential, commercial and industrial apparatus. The instrument can be used to locate and quantify leaks as well as log and totalize the entire group of leaks in a systems to ensure quality assurance compliance. The unit is capable of detecting 29 of the most commonly used refrigerants and halogen gas compounds. Features Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy Fewer False Alarms -- use of infrared technology enables response to refrigerants only Fast Response Time -- responds to leaks in less than 1 second High Sensitivity -- detects leaks as small as 0.01 oz/yr Internal Leak Source -- enables calibrations to be made quickly and easily Logging -- enables the total leak rate of a system to be quantified 8 Inch Flexible Probe -- enables leak checking in hard-to-reach areas Adjustable Sensitivity Ranges -- enable “nuisance” leaks to be ignored 4 Relay Outputs -- enables external alarm control 4–20 mA Output -- provides remote monitoring 2 Year Warranty

Industrial refrigerant leak detector and leak rate quantification using infrared detector technology.
The H25-IR is an industrial leak detector used for low-level detection and leak rate quantification of CFCs, HFCs, HCFCs and halogen gas compounds that are used in air conditioning and refrigeration equipment, fire suppression systems, and various other residential, commercial and industrial apparatus. The instrument can be used to locate and quantify leaks as well as log and totalize the entire group of leaks in a systems to ensure quality assurance compliance. The unit is capable of detecting 29 of the most commonly used refrigerants and halogen gas compounds.
Features

  • Utilizes Infrared Technology for Detection -- ensures long sensor life and high accuracy
  • Fewer False Alarms -- use of infrared technology enables response to refrigerants only
  • Fast Response Time -- responds to leaks in less than 1 second
  • High Sensitivity -- detects leaks as small as 0.01 oz/yr
  • Internal Leak Source -- enables calibrations to be made quickly and easily
  • Logging -- enables the total leak rate of a system to be quantified
  • 8 Inch Flexible Probe -- enables leak checking in hard-to-reach areas
  • Adjustable Sensitivity Ranges -- enable “nuisance” leaks to be ignored
  • 4 Relay Outputs -- enables external alarm control
  • 4–20 mA Output -- provides remote monitoring
  • 2 Year Warranty
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number BA30154461
Product Name H25-IR SF6 w/6' Probe Hose & 8" Flexible Probe
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080502 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details