InspectorTools TIFH10A A/C Pump Style Refrigerant Detector (TIH10A) by TIF TIH10A

Description
Manufacturer Item Number: TIFH10A This AC powered Leak Detector is ideal for continuous use and/or bench testing. It has a sensitivity adjust knob for “Fine Tuning.” A unique probe with pump and a built in neon light. Audible alarm and visual indication on all CFC,HCFC, HFC leaks. Features High efficiency pump Powered by 115 volts Dual sensitivity positions Visual indicator in probe Built-in carrying case U.S. Patent #’s Re: 32,552 Specifications Ultimate Sensitivity: Less than 0.1 oz. per year Power Supply: 115VAC/60Hz (230V/50Hz) Warm-up Time: 30 seconds Probe/Cord Length: 36" (91.4cm) Operating Temperature: 32º–125º F (0º–52º C)
Description
Manufacturer Item Number: TIFH10A This AC powered Leak Detector is ideal for continuous use and/or bench testing. It has a sensitivity adjust knob for “Fine Tuning.” A unique probe with pump and a built in neon light. Audible alarm and visual indication on all CFC,HCFC, HFC leaks. Features High efficiency pump Powered by 115 volts Dual sensitivity positions Visual indicator in probe Built-in carrying case U.S. Patent #’s Re: 32,552 Specifications Ultimate Sensitivity: Less than 0.1 oz. per year Power Supply: 115VAC/60Hz (230V/50Hz) Warm-up Time: 30 seconds Probe/Cord Length: 36" (91.4cm) Operating Temperature: 32º–125º F (0º–52º C)

Suppliers

Company
Product
Description
Supplier Links
TIFH10A A/C Pump Style Refrigerant Detector (TIH10A) by TIF - TIH10A - InspectorTools
Ventura, CA, USA
TIFH10A A/C Pump Style Refrigerant Detector (TIH10A) by TIF
TIH10A
TIFH10A A/C Pump Style Refrigerant Detector (TIH10A) by TIF TIH10A
Manufacturer Item Number: TIFH10A This AC powered Leak Detector is ideal for continuous use and/or bench testing. It has a sensitivity adjust knob for “Fine Tuning.” A unique probe with pump and a built in neon light. Audible alarm and visual indication on all CFC,HCFC, HFC leaks. Features High efficiency pump Powered by 115 volts Dual sensitivity positions Visual indicator in probe Built-in carrying case U.S. Patent #’s Re: 32,552 Specifications Ultimate Sensitivity: Less than 0.1 oz. per year Power Supply: 115VAC/60Hz (230V/50Hz) Warm-up Time: 30 seconds Probe/Cord Length: 36" (91.4cm) Operating Temperature: 32º–125º F (0º–52º C)

Manufacturer Item Number: TIFH10A
This AC powered Leak Detector is ideal for continuous use and/or bench testing. It has a sensitivity adjust knob for “Fine Tuning.” A unique probe with pump and a built in neon light. Audible alarm and visual indication on all CFC,HCFC, HFC leaks.
Features

  • High efficiency pump
  • Powered by 115 volts
  • Dual sensitivity positions
  • Visual indicator in probe
  • Built-in carrying case
  • U.S. Patent #’s Re: 32,552

Specifications

  • Ultimate Sensitivity: Less than 0.1 oz. per year
  • Power Supply: 115VAC/60Hz (230V/50Hz)
  • Warm-up Time: 30 seconds
  • Probe/Cord Length: 36" (91.4cm)
  • Operating Temperature: 32º–125º F (0º–52º C)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number TIH10A
Product Name TIFH10A A/C Pump Style Refrigerant Detector (TIH10A) by TIF
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 9171930 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
Operating Temp 122 F (50 C)
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Hydrogen Leak Detection; Ultrasonic Leak Detector
Output Options Analog Current
Local Interface Computer Interface
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details