InspectorTools Tru Pointe® 1100 w/SoundBlaster BA288012

Description
The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas. The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes. The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Unaffected by the presence of other gases or sounds in the test area. Unaffected by wind or temperature fluctuations. Includes high-quality noise attenuating headphones compatible with hard hats. Unique AudioZoom™ volume control.<\UL>
Description
The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas. The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes. The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Unaffected by the presence of other gases or sounds in the test area. Unaffected by wind or temperature fluctuations. Includes high-quality noise attenuating headphones compatible with hard hats. Unique AudioZoom™ volume control.<\UL>

Suppliers

Company
Product
Description
Supplier Links
Tru Pointe® 1100 w/SoundBlaster - BA288012 - InspectorTools
Ventura, CA, USA
Tru Pointe® 1100 w/SoundBlaster
BA288012
Tru Pointe® 1100 w/SoundBlaster BA288012
The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas. The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes. The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Unaffected by the presence of other gases or sounds in the test area. Unaffected by wind or temperature fluctuations. Includes high-quality noise attenuating headphones compatible with hard hats. Unique AudioZoom™ volume control.<\UL>

The Tru Pointe® 1100 is a state-of-the-art digital ultrasonic inspection system for leak detection, mechanical inspection and troubleshooting. The principle of operation of the Tru Pointe® 1100 is based on the detection of ultrasonic acoustics produced by the turbulent flow of gases and liquids in leaks, both internal and external. Carrying multiple patents, the Tru Pointe® 1100 incorporates two independent sensors that identify external (airborne) leaks and internal (structural) leaks of any gas.

The Tru Pointe® 1100 accurately detects ultrasounds generated by leaks which are inaudible to humans and pinpoints them at the speed of sound. Ultrasound from leaks or mechanical problems like bearing wear is translated into audible tones by an electronic process called heterodyning where they can be heard in the headset. Simultaneously, the audio intensity is displayed on dual displays - a bar graph with peak hold and an alphanumeric multifunctional display. Independent sensitivity and volume controls allow the user to ‘tune’ into a sound through the unique AudioZoom™ feature and on-the-fly sensitivity changes.


The Tru Pointe® 1100 detects airborne leaks or electrical arcing in the frequency band of 34 kHz to 42 kHz and 16 kHz to 24 kHz for internal leaks or bearing wear using the patented Touch Probe. The user can easily toggle between the two modes in four button clicks without having to reset any previous selections.

Features

  • Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise).
  • Unaffected by the presence of other gases or sounds in the test area.
  • Unaffected by wind or temperature fluctuations.
  • Includes high-quality noise attenuating headphones compatible with hard hats.
  • Unique AudioZoom™ volume control.<\UL>
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number BA288012
Product Name Tru Pointe® 1100 w/SoundBlaster
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080504 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Spectroline High-Performance Fluorescent Dyes for Hydraulic Systems -  - HydraCheck Inc.
Specs
Leak Test Method Colorimetric Developer
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details