InspectorTools TIFRX-1A Refrigerant Leak Detectors (TIRX1A) by TIF TIRX1A

Description
Manufacturer Item Number: TIFRX1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 30 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.25 oz. per year (7 gr/yr) Visual Leak Indication Levels: 6 (single color) Sensitivity Levels: 2 One touch Reset: Yes Mute Button: n/a
Description
Manufacturer Item Number: TIFRX1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 30 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.25 oz. per year (7 gr/yr) Visual Leak Indication Levels: 6 (single color) Sensitivity Levels: 2 One touch Reset: Yes Mute Button: n/a

Suppliers

Company
Product
Description
Supplier Links
TIFRX-1A Refrigerant Leak Detectors (TIRX1A) by TIF - TIRX1A - InspectorTools
Ventura, CA, USA
TIFRX-1A Refrigerant Leak Detectors (TIRX1A) by TIF
TIRX1A
TIFRX-1A Refrigerant Leak Detectors (TIRX1A) by TIF TIRX1A
Manufacturer Item Number: TIFRX1A Features: Certified to SAE J1627 UL Classified & CE approved Warranty: 2 Years Battery Life: Approx. 30 hrs. Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.25 oz. per year (7 gr/yr) Visual Leak Indication Levels: 6 (single color) Sensitivity Levels: 2 One touch Reset: Yes Mute Button: n/a

Manufacturer Item Number: TIFRX1A
Features:

  • Certified to SAE J1627
  • UL Classified & CE approved

Warranty: 2 Years
Battery Life: Approx. 30 hrs.
Size: 10.25" x 2.75" x 2.25"
Weight: 1.2 lbs
Safety: CE UL
Specifications:
Ultimate Sensitivity: <0.25 oz. per year (7 gr/yr)
Visual Leak Indication Levels: 6 (single color)
Sensitivity Levels: 2
One touch Reset: Yes
Mute Button: n/a

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number TIRX1A
Product Name TIFRX-1A Refrigerant Leak Detectors (TIRX1A) by TIF
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 1238775 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Leak detectors - TAPIR HL 1102 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details