InspectorTools TIFXP-1A Refrigerant Leak Detector (TIXP1A) by TIF TIXP1A

Description
Manufacturer Item Number: TIFXP1A Features: Certified toSAE J1627 UL Classified & CE Approved Warranty: 3 years Battery Life: Approx. 30 hrs Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.1 oz. per year (3 gr/yr) Visual Leak Indication Levels: 18 (tri-color) Sensitivity Levels: 7 One touch Reset: Yes Mute Button: Yes
Description
Manufacturer Item Number: TIFXP1A Features: Certified toSAE J1627 UL Classified & CE Approved Warranty: 3 years Battery Life: Approx. 30 hrs Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.1 oz. per year (3 gr/yr) Visual Leak Indication Levels: 18 (tri-color) Sensitivity Levels: 7 One touch Reset: Yes Mute Button: Yes

Suppliers

Company
Product
Description
Supplier Links
TIFXP-1A Refrigerant Leak Detector (TIXP1A) by TIF - TIXP1A - InspectorTools
Ventura, CA, USA
TIFXP-1A Refrigerant Leak Detector (TIXP1A) by TIF
TIXP1A
TIFXP-1A Refrigerant Leak Detector (TIXP1A) by TIF TIXP1A
Manufacturer Item Number: TIFXP1A Features: Certified toSAE J1627 UL Classified & CE Approved Warranty: 3 years Battery Life: Approx. 30 hrs Size: 10.25" x 2.75" x 2.25" Weight: 1.2 lbs Safety: CE UL Specifications: Ultimate Sensitivity: <0.1 oz. per year (3 gr/yr) Visual Leak Indication Levels: 18 (tri-color) Sensitivity Levels: 7 One touch Reset: Yes Mute Button: Yes

Manufacturer Item Number: TIFXP1A
Features:

  • Certified toSAE J1627
  • UL Classified & CE Approved

Warranty: 3 years
Battery Life: Approx. 30 hrs
Size: 10.25" x 2.75" x 2.25"
Weight: 1.2 lbs
Safety: CE UL
Specifications:
Ultimate Sensitivity: <0.1 oz. per year (3 gr/yr)
Visual Leak Indication Levels: 18 (tri-color)
Sensitivity Levels: 7
One touch Reset: Yes
Mute Button: Yes

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number TIXP1A
Product Name TIFXP-1A Refrigerant Leak Detector (TIXP1A) by TIF
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 535047 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
Operating Temp 100 F (38 C)
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details