InspectorTools Leakator 10 BA197051

Description
Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years. The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10 ultra-bright LED's Audible Indicator 30 hour battery life Sensitivity: 20 ppm useable sensitivity (methane) Sensitivity thumb-wheel control Operational status LED's Patented solid state sensor 20 inch flexible probe for hard to reach locations Gases Detected: Acetone Hydrogen Acetylene Industrial Solvents Benzene Methane Butane Paint Thinners Ethanol Propane Ethylene Oxide Natural Gas Gasoline Naptha Hexane
Description
Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years. The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10 ultra-bright LED's Audible Indicator 30 hour battery life Sensitivity: 20 ppm useable sensitivity (methane) Sensitivity thumb-wheel control Operational status LED's Patented solid state sensor 20 inch flexible probe for hard to reach locations Gases Detected: Acetone Hydrogen Acetylene Industrial Solvents Benzene Methane Butane Paint Thinners Ethanol Propane Ethylene Oxide Natural Gas Gasoline Naptha Hexane

Suppliers

Company
Product
Description
Supplier Links
Leakator 10 - BA197051 - InspectorTools
Ventura, CA, USA
Leakator 10
BA197051
Leakator 10 BA197051
Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years. The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment. Features 10 ultra-bright LED's Audible Indicator 30 hour battery life Sensitivity: 20 ppm useable sensitivity (methane) Sensitivity thumb-wheel control Operational status LED's Patented solid state sensor 20 inch flexible probe for hard to reach locations Gases Detected: Acetone Hydrogen Acetylene Industrial Solvents Benzene Methane Butane Paint Thinners Ethanol Propane Ethylene Oxide Natural Gas Gasoline Naptha Hexane

Bacharach's Leakator 10 is a low maintenance combustible gas leak detection unit, small enough to be operated with one hand, yet loaded with the kind of advanced features and technology professionals demand. Powered for up to 30 hours of continuous operation by alkaline C-cell batteries, the Leakator 10 comes complete with a flexible 20-inch long probe for hard-to-reach areas and a patented solid state sensor that will last up to five years.
The Leakator 10 allows you to pinpoint large and small leaks quickly, while checking a relatively large area in a short amount of time with absolutely no calibration required. An ideal instrument for pinpointing combustible gas leaks; testing appliances in commercial, residential, and industrial applications; surveying gas pipelines; and inspecting valves, regulators, and meters on gas equipment.
Features

  • 10 ultra-bright LED's
  • Audible Indicator
  • 30 hour battery life
  • Sensitivity: 20 ppm useable sensitivity (methane)
  • Sensitivity thumb-wheel control
  • Operational status LED's
  • Patented solid state sensor
  • 20 inch flexible probe for hard to reach locations

Gases Detected:

  • Acetone
  • Hydrogen
  • Acetylene
  • Industrial Solvents
  • Benzene
  • Methane
  • Butane
  • Paint Thinners
  • Ethanol
  • Propane
  • Ethylene Oxide
  • Natural Gas
  • Gasoline
  • Naptha
  • Hexane
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number BA197051
Product Name Leakator 10
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 9171930 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
Operating Temp 122 F (50 C)
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Hydrogen Leak Detection; Ultrasonic Leak Detector
Output Options Analog Current
Local Interface Computer Interface
View Details
Fluorescent Leak Detection Kit - LEAKTRACKER - HydraCheck Inc.
Specs
Leak Test Method UV LED Used For Detection
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details