InspectorTools Tru Pointe® 2100 w/SoundBlaster® BA288013

Description
The Tru Pointe® 2100 is a state-of-the-art electronic ultrasonic leak detector and condition monitor used by maintenance personnel for leak detection, preventive and predictive maintenance (PPM) and scheduled maintenance in a variety of industries. Using patented signal processing, the Tru Pointe 2100® the most accurate and repeatable ultrasonic inspection instrument in its class. The Tru Pointe® 2100 is extremely sensitive to the “sound” of leaks and friction in commercial and industrial systems and provides the most precise readings available The first of its kind, the Tru Pointe® 2100 uses two software-controlled sensors for the detection of airborne leak sounds and for the detection and location of solid-borne sounds from leaks and bearing wear. For ease of use and interpretation, the Tru Pointe® 2100 has two digital LED displays - a 20-segment bargraph display with peak hold and an alphanumeric display for instrument settings and precision measurements. The Tru Pointe® 2100 detects air and gas leaks in two frequency bands for isolating leaks; 26 kHz-34 kHz (low) and 34 kHz-42 kHz (high). Using the detachable Touch Probe sensor, the instrument detects internal leaks in two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz. When combined with the ultrasonic sound generator, the SoundBlaster® (Included), the Tru Pointe® 2100 can detect leaks from tanks, enclosures, building doors & windows, automobile windows & windshields, walk-in coolers, clean rooms ship hatches and compartments. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Capable of detecting ANY gas leaks, regardless of chemical property or concentration. Ideal for steam trap testing, detecting bearing wear, gas and valve leaks. Unaffected by wind or temperature fluctuations, other sounds or gases in the test area. Kit includes the Tru Pointe® 2100, high-quality noise attenuating headphones, 6” Touch Probe. segmented 3’ extension Touch Probe, 6” Wave Guide – packed in a hard plastic carrying case. Unique AudioZoom™ volume control.<\UL>
Description
The Tru Pointe® 2100 is a state-of-the-art electronic ultrasonic leak detector and condition monitor used by maintenance personnel for leak detection, preventive and predictive maintenance (PPM) and scheduled maintenance in a variety of industries. Using patented signal processing, the Tru Pointe 2100® the most accurate and repeatable ultrasonic inspection instrument in its class. The Tru Pointe® 2100 is extremely sensitive to the “sound” of leaks and friction in commercial and industrial systems and provides the most precise readings available The first of its kind, the Tru Pointe® 2100 uses two software-controlled sensors for the detection of airborne leak sounds and for the detection and location of solid-borne sounds from leaks and bearing wear. For ease of use and interpretation, the Tru Pointe® 2100 has two digital LED displays - a 20-segment bargraph display with peak hold and an alphanumeric display for instrument settings and precision measurements. The Tru Pointe® 2100 detects air and gas leaks in two frequency bands for isolating leaks; 26 kHz-34 kHz (low) and 34 kHz-42 kHz (high). Using the detachable Touch Probe sensor, the instrument detects internal leaks in two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz. When combined with the ultrasonic sound generator, the SoundBlaster® (Included), the Tru Pointe® 2100 can detect leaks from tanks, enclosures, building doors & windows, automobile windows & windshields, walk-in coolers, clean rooms ship hatches and compartments. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Capable of detecting ANY gas leaks, regardless of chemical property or concentration. Ideal for steam trap testing, detecting bearing wear, gas and valve leaks. Unaffected by wind or temperature fluctuations, other sounds or gases in the test area. Kit includes the Tru Pointe® 2100, high-quality noise attenuating headphones, 6” Touch Probe. segmented 3’ extension Touch Probe, 6” Wave Guide – packed in a hard plastic carrying case. Unique AudioZoom™ volume control.<\UL>

Suppliers

Company
Product
Description
Supplier Links
Tru Pointe® 2100 w/SoundBlaster® - BA288013 - InspectorTools
Ventura, CA, USA
Tru Pointe® 2100 w/SoundBlaster®
BA288013
Tru Pointe® 2100 w/SoundBlaster® BA288013
The Tru Pointe® 2100 is a state-of-the-art electronic ultrasonic leak detector and condition monitor used by maintenance personnel for leak detection, preventive and predictive maintenance (PPM) and scheduled maintenance in a variety of industries. Using patented signal processing, the Tru Pointe 2100® the most accurate and repeatable ultrasonic inspection instrument in its class. The Tru Pointe® 2100 is extremely sensitive to the “sound” of leaks and friction in commercial and industrial systems and provides the most precise readings available The first of its kind, the Tru Pointe® 2100 uses two software-controlled sensors for the detection of airborne leak sounds and for the detection and location of solid-borne sounds from leaks and bearing wear. For ease of use and interpretation, the Tru Pointe® 2100 has two digital LED displays - a 20-segment bargraph display with peak hold and an alphanumeric display for instrument settings and precision measurements. The Tru Pointe® 2100 detects air and gas leaks in two frequency bands for isolating leaks; 26 kHz-34 kHz (low) and 34 kHz-42 kHz (high). Using the detachable Touch Probe sensor, the instrument detects internal leaks in two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz. When combined with the ultrasonic sound generator, the SoundBlaster® (Included), the Tru Pointe® 2100 can detect leaks from tanks, enclosures, building doors & windows, automobile windows & windshields, walk-in coolers, clean rooms ship hatches and compartments. Features Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise). Capable of detecting ANY gas leaks, regardless of chemical property or concentration. Ideal for steam trap testing, detecting bearing wear, gas and valve leaks. Unaffected by wind or temperature fluctuations, other sounds or gases in the test area. Kit includes the Tru Pointe® 2100, high-quality noise attenuating headphones, 6” Touch Probe. segmented 3’ extension Touch Probe, 6” Wave Guide – packed in a hard plastic carrying case. Unique AudioZoom™ volume control.<\UL>

The Tru Pointe® 2100 is a state-of-the-art electronic ultrasonic leak detector and condition monitor used by maintenance personnel for leak detection, preventive and predictive maintenance (PPM) and scheduled maintenance in a variety of industries. Using patented signal processing, the Tru Pointe 2100® the most accurate and repeatable ultrasonic inspection instrument in its class.

The Tru Pointe® 2100 is extremely sensitive to the “sound” of leaks and friction in commercial and industrial systems and provides the most precise readings available

The first of its kind, the Tru Pointe® 2100 uses two software-controlled sensors for the detection of airborne leak sounds and for the detection and location of solid-borne sounds from leaks and bearing wear. For ease of use and interpretation, the Tru Pointe® 2100 has two digital LED displays - a 20-segment bargraph display with peak hold and an alphanumeric display for instrument settings and precision measurements.

The Tru Pointe® 2100 detects air and gas leaks in two frequency bands for isolating leaks; 26 kHz-34 kHz (low) and 34 kHz-42 kHz (high). Using the detachable Touch Probe sensor, the instrument detects internal leaks in two ultrasonic bands; 16 kHz-24 kHz (low) and 34 kHz-42 kHz (high). Additionally it has the capability to function like a stethoscope, using an industry-exclusive acoustic band, 0-10kHz.

When combined with the ultrasonic sound generator, the SoundBlaster® (Included), the Tru Pointe® 2100 can detect leaks from tanks, enclosures, building doors & windows, automobile windows & windshields, walk-in coolers, clean rooms ship hatches and compartments.

Features

  • Capable of detecting a 5 PSI leak out of a 0.005” hole, 30 to 40 feet away (depending on background noise).
  • Capable of detecting ANY gas leaks, regardless of chemical property or concentration.
  • Ideal for steam trap testing, detecting bearing wear, gas and valve leaks.
  • Unaffected by wind or temperature fluctuations, other sounds or gases in the test area.
  • Kit includes the Tru Pointe® 2100, high-quality noise attenuating headphones, 6” Touch Probe. segmented 3’ extension Touch Probe, 6” Wave Guide – packed in a hard plastic carrying case.
  • Unique AudioZoom™ volume control.<\UL>
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number BA288013
Product Name Tru Pointe® 2100 w/SoundBlaster®
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080501 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Spectroline High-Performance Fluorescent Dyes for Hydraulic Systems -  - HydraCheck Inc.
Specs
Leak Test Method Colorimetric Developer
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details