InspectorTools H10PM All-in-One w/Battery & Charger BA30150627

Description
All-in-One refrigerant leak detector Features: Detects all CFC, HFC, and HCFC Refrigerants Manual or automatic, auto zero balance control Pass / Fail test mode Unique sensor calibration system CE Mark Pinpoints both small and large leaks Specifications Detects All CFC, HFC, and HCFC Refrigerants Sensing Element Positive Ion Emission Heated Diode Sensitivity Moving probe test per SAE Std. J1627 Alarm Sensitivity R-134a: • Small - 0.5 oz/year • Medium - 1.0 oz/year • Large - 5.0 oz/year R-12: • Small - 0.1 oz/year • Medium - 0.5 oz/year • Large - 3.0 oz/year Warm-Up Time Approximately 2 minutes Accuracy Exceeds SAE J1627 Probe Length 4.5 feet Dimensions 5.5" x 10.5" x 8.5" Weight 5 lbs Agency Listings UL file SA917, SAE J1627, CE Mark Power 12 VDC - internal rechargeable, sealed lead acid battery 12 VDC - external battery using battery clamp/cigarette lighter plug 120 VAC - wall adapter to charge battery only 120 VAC - optional wall adapter to charge-and-run unit continuously Leak Alarm Audible alarm and visible neon lamp Response Time Approximately 1 sec.
Description
All-in-One refrigerant leak detector Features: Detects all CFC, HFC, and HCFC Refrigerants Manual or automatic, auto zero balance control Pass / Fail test mode Unique sensor calibration system CE Mark Pinpoints both small and large leaks Specifications Detects All CFC, HFC, and HCFC Refrigerants Sensing Element Positive Ion Emission Heated Diode Sensitivity Moving probe test per SAE Std. J1627 Alarm Sensitivity R-134a: • Small - 0.5 oz/year • Medium - 1.0 oz/year • Large - 5.0 oz/year R-12: • Small - 0.1 oz/year • Medium - 0.5 oz/year • Large - 3.0 oz/year Warm-Up Time Approximately 2 minutes Accuracy Exceeds SAE J1627 Probe Length 4.5 feet Dimensions 5.5" x 10.5" x 8.5" Weight 5 lbs Agency Listings UL file SA917, SAE J1627, CE Mark Power 12 VDC - internal rechargeable, sealed lead acid battery 12 VDC - external battery using battery clamp/cigarette lighter plug 120 VAC - wall adapter to charge battery only 120 VAC - optional wall adapter to charge-and-run unit continuously Leak Alarm Audible alarm and visible neon lamp Response Time Approximately 1 sec.

Suppliers

Company
Product
Description
Supplier Links
H10PM All-in-One w/Battery & Charger - BA30150627 - InspectorTools
Ventura, CA, USA
H10PM All-in-One w/Battery & Charger
BA30150627
H10PM All-in-One w/Battery & Charger BA30150627
All-in-One refrigerant leak detector Features: Detects all CFC, HFC, and HCFC Refrigerants Manual or automatic, auto zero balance control Pass / Fail test mode Unique sensor calibration system CE Mark Pinpoints both small and large leaks Specifications Detects All CFC, HFC, and HCFC Refrigerants Sensing Element Positive Ion Emission Heated Diode Sensitivity Moving probe test per SAE Std. J1627 Alarm Sensitivity R-134a: • Small - 0.5 oz/year • Medium - 1.0 oz/year • Large - 5.0 oz/year R-12: • Small - 0.1 oz/year • Medium - 0.5 oz/year • Large - 3.0 oz/year Warm-Up Time Approximately 2 minutes Accuracy Exceeds SAE J1627 Probe Length 4.5 feet Dimensions 5.5" x 10.5" x 8.5" Weight 5 lbs Agency Listings UL file SA917, SAE J1627, CE Mark Power 12 VDC - internal rechargeable, sealed lead acid battery 12 VDC - external battery using battery clamp/cigarette lighter plug 120 VAC - wall adapter to charge battery only 120 VAC - optional wall adapter to charge-and-run unit continuously Leak Alarm Audible alarm and visible neon lamp Response Time Approximately 1 sec.

All-in-One refrigerant leak detector
Features:

  • Detects all CFC, HFC, and HCFC Refrigerants
  • Manual or automatic, auto zero balance control
  • Pass / Fail test mode
  • Unique sensor calibration system
  • CE Mark
  • Pinpoints both small and large leaks

Specifications
Detects All CFC, HFC, and HCFC Refrigerants
Sensing Element Positive Ion Emission Heated Diode
Sensitivity Moving probe test per SAE Std. J1627
Alarm Sensitivity
R-134a: • Small - 0.5 oz/year • Medium - 1.0 oz/year • Large - 5.0 oz/year
R-12: • Small - 0.1 oz/year • Medium - 0.5 oz/year • Large - 3.0 oz/year
Warm-Up Time Approximately 2 minutes
Accuracy Exceeds SAE J1627
Probe Length 4.5 feet
Dimensions 5.5" x 10.5" x 8.5"
Weight 5 lbs
Agency Listings UL file SA917, SAE J1627, CE Mark
Power

  • 12 VDC - internal rechargeable, sealed lead acid battery
  • 12 VDC - external battery using battery clamp/cigarette lighter plug
  • 120 VAC - wall adapter to charge battery only
  • 120 VAC - optional wall adapter to charge-and-run unit continuously

Leak Alarm Audible alarm and visible neon lamp
Response Time Approximately 1 sec.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Leak Testing Equipment
Product Number BA30150627
Product Name H10PM All-in-One w/Battery & Charger
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080502 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Hydrogen Leak Detection; Ultrasonic Leak Detector
Output Options Analog Current
Local Interface Computer Interface
View Details
Leak detectors - TAPIR HL 1102 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details