InspectorTools Heavy Duty CFM Metal Vane Anemometer EX407113

Description
Withstands temperatures to 175°F (80°C) and airspeed to 7880ft/min Display Air Flow (CFM) or Air Velocity plus Temperature Air Flow displayed in 3 modes: - Instantaneous value - Up to 20 point average or - 2/3 flow value Record and Recall MIN, MAX Data Hold plus Auto power off Built-in RS-232 PC Interface
Description
Withstands temperatures to 175°F (80°C) and airspeed to 7880ft/min Display Air Flow (CFM) or Air Velocity plus Temperature Air Flow displayed in 3 modes: - Instantaneous value - Up to 20 point average or - 2/3 flow value Record and Recall MIN, MAX Data Hold plus Auto power off Built-in RS-232 PC Interface

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CFM Metal Vane Anemometer - EX407113 - InspectorTools
Ventura, CA, USA
Heavy Duty CFM Metal Vane Anemometer
EX407113
Heavy Duty CFM Metal Vane Anemometer EX407113
Withstands temperatures to 175°F (80°C) and airspeed to 7880ft/min Display Air Flow (CFM) or Air Velocity plus Temperature Air Flow displayed in 3 modes: - Instantaneous value - Up to 20 point average or - 2/3 flow value Record and Recall MIN, MAX Data Hold plus Auto power off Built-in RS-232 PC Interface

Withstands temperatures to 175°F (80°C) and airspeed to 7880ft/min

  • Display Air Flow (CFM) or Air Velocity plus Temperature
  • Air Flow displayed in 3 modes: - Instantaneous value - Up to 20 point average or - 2/3 flow value
  • Record and Recall MIN, MAX
  • Data Hold plus Auto power off
  • Built-in RS-232 PC Interface
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EX407113
Product Name Heavy Duty CFM Metal Vane Anemometer
Unlock Full Specs
to access all available technical data

Similar Products

Flow Measurement Transmitter -  - Eastern Instruments
Specs
Output Options Outputs an analog current signal
Features Also measures temperature (optional feature)
Instrument Style Insertion Probe Type
View Details
Pressure Sensing Digital Flowmeter™ -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details
Air flow sensor - SFAB-10U-HQ6-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 1232202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Vane
Air Velocity Range 8858 SFPM (4500 cm/s)
View Details