InspectorTools CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer EXHD300

Description
Extech HD300: CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer Built-in IR Thermometer measures non-contact surface temperature Features: InfraRed Thermometer measures remote surface temperatures to932°F (500°C) with 30:1 distance to spot ratio and Laser pointer Simultaneous display of Air Flow in CFM/CMM or Air Velocity plus Ambient Temperature Easy to set Area dimensions are stored in the meters internal memory for the next power on Large (9999 count) LCD backlit display 20 point average for air flow USB port includes software Includes Windows® compatible software with cable, vane sensor with 3.9ft (120cm) cable, hard carrying case, and 9V battery
Description
Extech HD300: CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer Built-in IR Thermometer measures non-contact surface temperature Features: InfraRed Thermometer measures remote surface temperatures to932°F (500°C) with 30:1 distance to spot ratio and Laser pointer Simultaneous display of Air Flow in CFM/CMM or Air Velocity plus Ambient Temperature Easy to set Area dimensions are stored in the meters internal memory for the next power on Large (9999 count) LCD backlit display 20 point average for air flow USB port includes software Includes Windows® compatible software with cable, vane sensor with 3.9ft (120cm) cable, hard carrying case, and 9V battery

Suppliers

Company
Product
Description
Supplier Links
CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer - EXHD300 - InspectorTools
Ventura, CA, USA
CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer
EXHD300
CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer EXHD300
Extech HD300: CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer Built-in IR Thermometer measures non-contact surface temperature Features: InfraRed Thermometer measures remote surface temperatures to932°F (500°C) with 30:1 distance to spot ratio and Laser pointer Simultaneous display of Air Flow in CFM/CMM or Air Velocity plus Ambient Temperature Easy to set Area dimensions are stored in the meters internal memory for the next power on Large (9999 count) LCD backlit display 20 point average for air flow USB port includes software Includes Windows® compatible software with cable, vane sensor with 3.9ft (120cm) cable, hard carrying case, and 9V battery

Extech HD300: CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer
Built-in IR Thermometer measures non-contact surface temperature
Features:

  • InfraRed Thermometer measures remote surface temperatures to932°F (500°C) with 30:1 distance to spot ratio and Laser pointer
  • Simultaneous display of Air Flow in CFM/CMM or Air Velocity plus Ambient Temperature
  • Easy to set Area dimensions are stored in the meters internal memory for the next power on
  • Large (9999 count) LCD backlit display
  • 20 point average for air flow
  • USB port includes software
  • Includes Windows® compatible software with cable, vane sensor with 3.9ft (120cm) cable, hard carrying case, and 9V battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EXHD300
Product Name CFM/CMM Thermo-Anemometer with built-in InfaRed Thermometer
Unlock Full Specs
to access all available technical data