InspectorTools Heavy Duty CFM Hot Wire Thermo-Anemometer EX407119

Description
Heavy Duty CFM Hot Wire Thermo-Anemometer Features Air velocity measurements as low as 40ft/min Telescoping probe is ideal for use in ducts andventilating systems; extends up to 3ft (940mm) long Measures air volume in CFM (ft3/min) and CMM(m3/min) plus Temperature simultaneously Air Flow displayed in 2 modes: Instantaneous value or up to 20 point average Record/Recall MIN and MAX readings Super large 1.4" (99,999 count) LCD display Data Hold plus Auto Power Off Built-in RS-232 PC interface with optional Data Acquisition software and cable
Description
Heavy Duty CFM Hot Wire Thermo-Anemometer Features Air velocity measurements as low as 40ft/min Telescoping probe is ideal for use in ducts andventilating systems; extends up to 3ft (940mm) long Measures air volume in CFM (ft3/min) and CMM(m3/min) plus Temperature simultaneously Air Flow displayed in 2 modes: Instantaneous value or up to 20 point average Record/Recall MIN and MAX readings Super large 1.4" (99,999 count) LCD display Data Hold plus Auto Power Off Built-in RS-232 PC interface with optional Data Acquisition software and cable

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CFM Hot Wire Thermo-Anemometer - EX407119 - InspectorTools
Ventura, CA, USA
Heavy Duty CFM Hot Wire Thermo-Anemometer
EX407119
Heavy Duty CFM Hot Wire Thermo-Anemometer EX407119
Heavy Duty CFM Hot Wire Thermo-Anemometer Features Air velocity measurements as low as 40ft/min Telescoping probe is ideal for use in ducts andventilating systems; extends up to 3ft (940mm) long Measures air volume in CFM (ft3/min) and CMM(m3/min) plus Temperature simultaneously Air Flow displayed in 2 modes: Instantaneous value or up to 20 point average Record/Recall MIN and MAX readings Super large 1.4" (99,999 count) LCD display Data Hold plus Auto Power Off Built-in RS-232 PC interface with optional Data Acquisition software and cable

Heavy Duty CFM Hot Wire Thermo-Anemometer


Features


  • Air velocity measurements as low as 40ft/min
  • Telescoping probe is ideal for use in ducts andventilating systems; extends up to 3ft (940mm) long
  • Measures air volume in CFM (ft3/min) and CMM(m3/min) plus Temperature simultaneously
  • Air Flow displayed in 2 modes: Instantaneous value or up to 20 point average
  • Record/Recall MIN and MAX readings
  • Super large 1.4" (99,999 count) LCD display
  • Data Hold plus Auto Power Off
  • Built-in RS-232 PC interface with optional Data Acquisition software and cable
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EX407119
Product Name Heavy Duty CFM Hot Wire Thermo-Anemometer
Unlock Full Specs
to access all available technical data