InspectorTools 3-in-1 Humidity, Temperature & Airflow Meter EX45160

Description
Ergonomic pocket size housing, large dual LCD Simultaneously displays Temperature and Air Velocity or Relative Humidity Type K input socket for high temperature measurements to 2372°F (1300°C) using optional (TP870) Type K thermocouple Min/Max, Data hold, Auto power off with disable feature Built-in low friction vane wheel improves air velocity accuracy Thin-film capacitance humidity sensor for fast response
Description
Ergonomic pocket size housing, large dual LCD Simultaneously displays Temperature and Air Velocity or Relative Humidity Type K input socket for high temperature measurements to 2372°F (1300°C) using optional (TP870) Type K thermocouple Min/Max, Data hold, Auto power off with disable feature Built-in low friction vane wheel improves air velocity accuracy Thin-film capacitance humidity sensor for fast response

Suppliers

Company
Product
Description
Supplier Links
3-in-1 Humidity, Temperature & Airflow Meter - EX45160 - InspectorTools
Ventura, CA, USA
3-in-1 Humidity, Temperature & Airflow Meter
EX45160
3-in-1 Humidity, Temperature & Airflow Meter EX45160
Ergonomic pocket size housing, large dual LCD Simultaneously displays Temperature and Air Velocity or Relative Humidity Type K input socket for high temperature measurements to 2372°F (1300°C) using optional (TP870) Type K thermocouple Min/Max, Data hold, Auto power off with disable feature Built-in low friction vane wheel improves air velocity accuracy Thin-film capacitance humidity sensor for fast response

Ergonomic pocket size housing, large dual LCD

  • Simultaneously displays Temperature and Air Velocity or Relative Humidity
  • Type K input socket for high temperature measurements to 2372°F (1300°C) using optional (TP870) Type K thermocouple
  • Min/Max, Data hold, Auto power off with disable feature
  • Built-in low friction vane wheel improves air velocity accuracy
  • Thin-film capacitance humidity sensor for fast response
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EX45160
Product Name 3-in-1 Humidity, Temperature & Airflow Meter
Unlock Full Specs
to access all available technical data