InspectorTools Heavy Duty CFM Mini-Metal Vane Anemometer EXAN200

Description
Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on Resolution of 0.01m/sec 20 point average for Air Flow Super large (9999 count) LCD Backlit Display 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm) cable Complete with vane sensor with 3.9ft (120cm) cable, 9V battery, and protective rubber holster
Description
Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on Resolution of 0.01m/sec 20 point average for Air Flow Super large (9999 count) LCD Backlit Display 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm) cable Complete with vane sensor with 3.9ft (120cm) cable, 9V battery, and protective rubber holster

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CFM Mini-Metal Vane Anemometer - EXAN200 - InspectorTools
Ventura, CA, USA
Heavy Duty CFM Mini-Metal Vane Anemometer
EXAN200
Heavy Duty CFM Mini-Metal Vane Anemometer EXAN200
Large display of Airflow or Air Velocity with built-in InfraRed Thermometer CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on Resolution of 0.01m/sec 20 point average for Air Flow Super large (9999 count) LCD Backlit Display 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm) cable Complete with vane sensor with 3.9ft (120cm) cable, 9V battery, and protective rubber holster

Large display of Airflow or Air Velocity with built-in InfraRed Thermometer

  • CFM/CMM Thermo- Anemometer with built-in non-contact IR Thermometer measures remote surface temperatures to 536°F (280°C) with 8:1 distance to spot ratio and Laser Pointer
  • Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature
  • Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on
  • Resolution of 0.01m/sec
  • 20 point average for Air Flow
  • Super large (9999 count) LCD Backlit Display
  • 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm) cable
  • Complete with vane sensor with 3.9ft (120cm) cable, 9V battery, and protective rubber holster
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EXAN200
Product Name Heavy Duty CFM Mini-Metal Vane Anemometer
Unlock Full Specs
to access all available technical data