InspectorTools HD350: Pitot Tube Anemometer + Differential Manometer EXHD350

Description
Extech HD350: Pitot Tube Anemometer + Differential Manometer Measures Air Velocity/Airflow in difficult-to-reach or tight locations Features: Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature ±0.7252psi range 5 selectable units of pressure measurement Max/Min/Avg recording and Relative time stamp Data Hold and Auto power off functions Large LCD display with backlighting, USB port Zero function for offset correction or measurement Store/Recall up to 99 readings in each mode Includes Windows® compatible software with cable, 9V battery, pitot tube with two 33.5” (85cm) connection hoses, 100V-240V universal AC Adaptor, and hard carrying case
Description
Extech HD350: Pitot Tube Anemometer + Differential Manometer Measures Air Velocity/Airflow in difficult-to-reach or tight locations Features: Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature ±0.7252psi range 5 selectable units of pressure measurement Max/Min/Avg recording and Relative time stamp Data Hold and Auto power off functions Large LCD display with backlighting, USB port Zero function for offset correction or measurement Store/Recall up to 99 readings in each mode Includes Windows® compatible software with cable, 9V battery, pitot tube with two 33.5” (85cm) connection hoses, 100V-240V universal AC Adaptor, and hard carrying case

Suppliers

Company
Product
Description
Supplier Links
HD350: Pitot Tube Anemometer + Differential Manometer - EXHD350 - InspectorTools
Ventura, CA, USA
HD350: Pitot Tube Anemometer + Differential Manometer
EXHD350
HD350: Pitot Tube Anemometer + Differential Manometer EXHD350
Extech HD350: Pitot Tube Anemometer + Differential Manometer Measures Air Velocity/Airflow in difficult-to-reach or tight locations Features: Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature ±0.7252psi range 5 selectable units of pressure measurement Max/Min/Avg recording and Relative time stamp Data Hold and Auto power off functions Large LCD display with backlighting, USB port Zero function for offset correction or measurement Store/Recall up to 99 readings in each mode Includes Windows® compatible software with cable, 9V battery, pitot tube with two 33.5” (85cm) connection hoses, 100V-240V universal AC Adaptor, and hard carrying case

Extech HD350: Pitot Tube Anemometer + Differential Manometer
Measures Air Velocity/Airflow in difficult-to-reach or tight locations
Features:

  • Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature
  • ±0.7252psi range
  • 5 selectable units of pressure measurement
  • Max/Min/Avg recording and Relative time stamp
  • Data Hold and Auto power off functions
  • Large LCD display with backlighting, USB port
  • Zero function for offset correction or measurement
  • Store/Recall up to 99 readings in each mode
  • Includes Windows® compatible software with cable, 9V battery, pitot tube with two 33.5” (85cm) connection hoses, 100V-240V universal AC Adaptor, and hard carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EXHD350
Product Name HD350: Pitot Tube Anemometer + Differential Manometer
Unlock Full Specs
to access all available technical data

Similar Products

Ductwork Air Flow Sensor - Round DSV - Eastern Instruments
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Pressure Differential
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details
Air flow sensor - SFAM-90-5000L-TG1-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 2410457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Rotary Vane
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details