InspectorTools TIF Thermo-Anemometer and IR Thermometer TI3220

Description
TIF3220 Thermo-Anemometer and IR Thermometer Simultaneously display both air flow or air velocity and ambient temperature measurements. Easy to set area dimensions that can be stored in the meters internal memory and recalled during the next use of the instrument Built in Infrared thermometer for non-contact temperature measurement to 932 °F with a 30:1 distance to spot ratio Rugged design that is easy to grip and hold. Large easy to view LCD display is easy to read from a distance Store MIN and MAX readings. Hold specific readings with the data hold function 3 ½ ft cable connects the vane sensor to the instrument making it easy to reach ceiling vents.
Description
TIF3220 Thermo-Anemometer and IR Thermometer Simultaneously display both air flow or air velocity and ambient temperature measurements. Easy to set area dimensions that can be stored in the meters internal memory and recalled during the next use of the instrument Built in Infrared thermometer for non-contact temperature measurement to 932 °F with a 30:1 distance to spot ratio Rugged design that is easy to grip and hold. Large easy to view LCD display is easy to read from a distance Store MIN and MAX readings. Hold specific readings with the data hold function 3 ½ ft cable connects the vane sensor to the instrument making it easy to reach ceiling vents.

Suppliers

Company
Product
Description
Supplier Links
TIF Thermo-Anemometer and IR Thermometer - TI3220 - InspectorTools
Ventura, CA, USA
TIF Thermo-Anemometer and IR Thermometer
TI3220
TIF Thermo-Anemometer and IR Thermometer TI3220
TIF3220 Thermo-Anemometer and IR Thermometer Simultaneously display both air flow or air velocity and ambient temperature measurements. Easy to set area dimensions that can be stored in the meters internal memory and recalled during the next use of the instrument Built in Infrared thermometer for non-contact temperature measurement to 932 °F with a 30:1 distance to spot ratio Rugged design that is easy to grip and hold. Large easy to view LCD display is easy to read from a distance Store MIN and MAX readings. Hold specific readings with the data hold function 3 ½ ft cable connects the vane sensor to the instrument making it easy to reach ceiling vents.

TIF3220 Thermo-Anemometer and IR Thermometer


  • Simultaneously display both air flow or air velocity and ambient temperature measurements.
  • Easy to set area dimensions that can be stored in the meters internal memory and recalled during the next use of the instrument
  • Built in Infrared thermometer for non-contact temperature measurement to 932 °F with a 30:1 distance to spot ratio
  • Rugged design that is easy to grip and hold.
    Large easy to view LCD display is easy to read from a distance
  • Store MIN and MAX readings. Hold specific readings with the data hold function
  • 3 ½ ft cable connects the vane sensor to the instrument making it easy to reach ceiling vents.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number TI3220
Product Name TIF Thermo-Anemometer and IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Duct Velocity Averging Pitot Tube for Clean Air - VAP³®/SA - Eastern Instruments
Specs
Features Also measures temperature (optional feature); Temperature compensation
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAB-1000U-WQ10-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 2410447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details