InspectorTools TIF Air Flow, RH and Temperature Analyzer TIVA500A

Description
The TIF VA500A offers a range of features never before included in a single instrument. More than just an Anemometer, the VA500A measures all HVAC inlet and outlet variables, allowing an intelligent analysis of system performance. This one tool can replace up to four others, and eliminates the need for cumbersome flow hoods, psychrometers, etc. So easy to use, you will be performing complex measurements within minutes of unpacking the tool. Applications: Ambient Temperature, Inlet and Outlet Temperatures, Cooling Efficiency, Ambient Humidity, Inlet and Outlet Humidity, (De-) Humidification Efficiency, Inlet and Outlet Velocity, System Balancing, Calibrating/Setting Vents, Airflow Measurements, Power Measurements (BTU), System Efficiency (BTU IN vs BTU OUT), System Adjustments, Performance Checks, Fan Adjustments, Blower Performance, Heating and Air Conditioning, Air Circulation and Exchange, Refrigeration,Features Measures Temperature (ºF) and Humidity (%RH) Measures Dew Point (ºF) Measures Velocity (FPS) and Volume (CFM) Measures Power in BTU/HR Direct Readings – no additional calculations needed Allows measurement of rectangular and ROUND GRILLS Lightweight and Completely portable Three simple keypad controls operate ALL FUNCTIONS Low Battery Indication Audible and Visual Prompts Large 3/4" LCD Readout Memory holds cumulative volume (CFM) and power (BTU/HR) measurements Six foot connector cord to probe 9V Battery Operated Protective Carrying Case Included
Description
The TIF VA500A offers a range of features never before included in a single instrument. More than just an Anemometer, the VA500A measures all HVAC inlet and outlet variables, allowing an intelligent analysis of system performance. This one tool can replace up to four others, and eliminates the need for cumbersome flow hoods, psychrometers, etc. So easy to use, you will be performing complex measurements within minutes of unpacking the tool. Applications: Ambient Temperature, Inlet and Outlet Temperatures, Cooling Efficiency, Ambient Humidity, Inlet and Outlet Humidity, (De-) Humidification Efficiency, Inlet and Outlet Velocity, System Balancing, Calibrating/Setting Vents, Airflow Measurements, Power Measurements (BTU), System Efficiency (BTU IN vs BTU OUT), System Adjustments, Performance Checks, Fan Adjustments, Blower Performance, Heating and Air Conditioning, Air Circulation and Exchange, Refrigeration,Features Measures Temperature (ºF) and Humidity (%RH) Measures Dew Point (ºF) Measures Velocity (FPS) and Volume (CFM) Measures Power in BTU/HR Direct Readings – no additional calculations needed Allows measurement of rectangular and ROUND GRILLS Lightweight and Completely portable Three simple keypad controls operate ALL FUNCTIONS Low Battery Indication Audible and Visual Prompts Large 3/4" LCD Readout Memory holds cumulative volume (CFM) and power (BTU/HR) measurements Six foot connector cord to probe 9V Battery Operated Protective Carrying Case Included

Suppliers

Company
Product
Description
Supplier Links
TIF Air Flow, RH and Temperature Analyzer - TIVA500A - InspectorTools
Ventura, CA, USA
TIF Air Flow, RH and Temperature Analyzer
TIVA500A
TIF Air Flow, RH and Temperature Analyzer TIVA500A
The TIF VA500A offers a range of features never before included in a single instrument. More than just an Anemometer, the VA500A measures all HVAC inlet and outlet variables, allowing an intelligent analysis of system performance. This one tool can replace up to four others, and eliminates the need for cumbersome flow hoods, psychrometers, etc. So easy to use, you will be performing complex measurements within minutes of unpacking the tool. Applications: Ambient Temperature, Inlet and Outlet Temperatures, Cooling Efficiency, Ambient Humidity, Inlet and Outlet Humidity, (De-) Humidification Efficiency, Inlet and Outlet Velocity, System Balancing, Calibrating/Setting Vents, Airflow Measurements, Power Measurements (BTU), System Efficiency (BTU IN vs BTU OUT), System Adjustments, Performance Checks, Fan Adjustments, Blower Performance, Heating and Air Conditioning, Air Circulation and Exchange, Refrigeration,Features Measures Temperature (ºF) and Humidity (%RH) Measures Dew Point (ºF) Measures Velocity (FPS) and Volume (CFM) Measures Power in BTU/HR Direct Readings – no additional calculations needed Allows measurement of rectangular and ROUND GRILLS Lightweight and Completely portable Three simple keypad controls operate ALL FUNCTIONS Low Battery Indication Audible and Visual Prompts Large 3/4" LCD Readout Memory holds cumulative volume (CFM) and power (BTU/HR) measurements Six foot connector cord to probe 9V Battery Operated Protective Carrying Case Included

The TIF VA500A offers a range of features never before included in a single instrument. More than just an Anemometer, the VA500A measures all HVAC inlet and outlet variables, allowing an intelligent analysis of system performance. This one tool can replace up to four others, and eliminates the need for cumbersome flow hoods, psychrometers, etc. So easy to use, you will be performing complex measurements within minutes of unpacking the tool.
Applications: Ambient Temperature, Inlet and Outlet Temperatures, Cooling Efficiency, Ambient Humidity, Inlet and Outlet Humidity, (De-) Humidification Efficiency, Inlet and Outlet Velocity, System Balancing, Calibrating/Setting Vents, Airflow Measurements, Power Measurements (BTU), System Efficiency (BTU IN vs BTU OUT), System Adjustments, Performance Checks, Fan Adjustments, Blower Performance, Heating and Air Conditioning, Air Circulation and Exchange, Refrigeration,Features

  • Measures Temperature (ºF) and Humidity (%RH)
  • Measures Dew Point (ºF)
  • Measures Velocity (FPS) and Volume (CFM)
  • Measures Power in BTU/HR
  • Direct Readings – no additional calculations needed
  • Allows measurement of rectangular and ROUND GRILLS
  • Lightweight and Completely portable
  • Three simple keypad controls operate ALL FUNCTIONS
  • Low Battery Indication
  • Audible and Visual Prompts
  • Large 3/4" LCD Readout
  • Memory holds cumulative volume (CFM) and power (BTU/HR) measurements
  • Six foot connector cord to probe
  • 9V Battery Operated
  • Protective Carrying Case Included
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number TIVA500A
Product Name TIF Air Flow, RH and Temperature Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Anemometers - 2410455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details
Heated Pitot - VAP3® - Eastern Instruments
Eastern Instruments
Specs
Features Also measures temperature (optional feature); Time or multi-point averaging; Audible or Visual Alarm
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details