InspectorTools Heavy Duty CFM Mini-Metal Vane Anemometer EXAN100

Description
Large display of Airflow or Air Velocity CFM/CMM Thermo- Anemometer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on 20 point average for Air Flow 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm
Description
Large display of Airflow or Air Velocity CFM/CMM Thermo- Anemometer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on 20 point average for Air Flow 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty CFM Mini-Metal Vane Anemometer - EXAN100 - InspectorTools
Ventura, CA, USA
Heavy Duty CFM Mini-Metal Vane Anemometer
EXAN100
Heavy Duty CFM Mini-Metal Vane Anemometer EXAN100
Large display of Airflow or Air Velocity CFM/CMM Thermo- Anemometer Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on 20 point average for Air Flow 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm

Large display of Airflow or Air Velocity

  • CFM/CMM Thermo- Anemometer
  • Simultaneous display of Air Flow or Air Velocity plus Ambient Temperature
  • Easy to set Area dimensions (cm2) are stored in the meter’s internal memory for the next power on
  • 20 point average for Air Flow
  • 3% velocity accuracy via low friction 2.83"D (72mm) ball bearing vane wheel on 3.9ft (120cm
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EXAN100
Product Name Heavy Duty CFM Mini-Metal Vane Anemometer
Unlock Full Specs
to access all available technical data

Similar Products

Ductwork Air Flow Sensor - Round DSV - Eastern Instruments
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Pressure Differential
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAM-90-15000L-TG112-2SA-M12 - Festo Corporation
Specs
Output Options Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 9140006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Impeller
View Details