InspectorTools Rotating Vane Anemometer TE417

Description
Model 417 Rotating Vane Anemometer KEY POINTS Highly Accurate airflow measurement (±1.5% of rdg) Flow direction indication in display Measure velocity, volume flow (CFM) and °F or °C Multi-point and timed mean averaging HOLD/Min/Max make for fast easy review Testo 417 allows for easy airflow & velocity measurements from registers and grills. The 4" diameter rotating vane provides stable and accurate measurements from an all-in-one instrument. The vane head has a built-in temperature sensor. Technical Data Velocity: 50 to 4000 fpm (±1.5% of rdg) Volume Flow: 0 to 99,999 cfm Temperature: 32 to 122°F
Description
Model 417 Rotating Vane Anemometer KEY POINTS Highly Accurate airflow measurement (±1.5% of rdg) Flow direction indication in display Measure velocity, volume flow (CFM) and °F or °C Multi-point and timed mean averaging HOLD/Min/Max make for fast easy review Testo 417 allows for easy airflow & velocity measurements from registers and grills. The 4" diameter rotating vane provides stable and accurate measurements from an all-in-one instrument. The vane head has a built-in temperature sensor. Technical Data Velocity: 50 to 4000 fpm (±1.5% of rdg) Volume Flow: 0 to 99,999 cfm Temperature: 32 to 122°F

Suppliers

Company
Product
Description
Supplier Links
Rotating Vane Anemometer - TE417 - InspectorTools
Ventura, CA, USA
Rotating Vane Anemometer
TE417
Rotating Vane Anemometer TE417
Model 417 Rotating Vane Anemometer KEY POINTS Highly Accurate airflow measurement (±1.5% of rdg) Flow direction indication in display Measure velocity, volume flow (CFM) and °F or °C Multi-point and timed mean averaging HOLD/Min/Max make for fast easy review Testo 417 allows for easy airflow & velocity measurements from registers and grills. The 4" diameter rotating vane provides stable and accurate measurements from an all-in-one instrument. The vane head has a built-in temperature sensor. Technical Data Velocity: 50 to 4000 fpm (±1.5% of rdg) Volume Flow: 0 to 99,999 cfm Temperature: 32 to 122°F

Model 417 Rotating Vane Anemometer
KEY POINTS

  • Highly Accurate airflow measurement (±1.5% of rdg)
  • Flow direction indication in display
  • Measure velocity, volume flow (CFM) and °F or °C
  • Multi-point and timed mean averaging
  • HOLD/Min/Max make for fast easy review

Testo 417 allows for easy airflow & velocity measurements from registers and grills. The 4" diameter rotating vane provides stable and accurate measurements from an all-in-one instrument. The vane head has a built-in temperature sensor.
Technical Data

  • Velocity: 50 to 4000 fpm (±1.5% of rdg)
  • Volume Flow: 0 to 99,999 cfm
  • Temperature: 32 to 122°F
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number TE417
Product Name Rotating Vane Anemometer
Unlock Full Specs
to access all available technical data

Similar Products

Heated Pitot - VAP3® - Eastern Instruments
Eastern Instruments
Specs
Features Also measures temperature (optional feature); Time or multi-point averaging; Audible or Visual Alarm
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAB-50U-HQ6-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 2410455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details