InspectorTools Hygro-Thermo Anemometer Light Meter EX45170

Description
Pocket size rugged 4-in-1 meter for Humidity, Temperature, Air Velocity and Light Features Ergonomic pocket size housing with large dual LCD simultaneous display of Temperature and Air Velocity or Relative Humidity Characters on display reverse direction depending on Hygro-Thermo-Anemome ter or Light Mode Data Hold to freeze the displayed value Records Min/Max readings Built-in low friction vane wheel improves accuracy of air velocity in ft/min, MPH, m/s, km/h, and Knots Built-in precision thin-film capacitance humidity sensor for fast response Built in thermistor for ambient temperature measurements High temperature measurements using Type K thermocouple Utilizes precision photo diode and color correction filter Cosine and color corrected light measurements Auto power off, Low Battery and overrange indication Complete with built-in Humidity sensor, Light sensor and Vane wheel, wrist strap, and 9V
Description
Pocket size rugged 4-in-1 meter for Humidity, Temperature, Air Velocity and Light Features Ergonomic pocket size housing with large dual LCD simultaneous display of Temperature and Air Velocity or Relative Humidity Characters on display reverse direction depending on Hygro-Thermo-Anemome ter or Light Mode Data Hold to freeze the displayed value Records Min/Max readings Built-in low friction vane wheel improves accuracy of air velocity in ft/min, MPH, m/s, km/h, and Knots Built-in precision thin-film capacitance humidity sensor for fast response Built in thermistor for ambient temperature measurements High temperature measurements using Type K thermocouple Utilizes precision photo diode and color correction filter Cosine and color corrected light measurements Auto power off, Low Battery and overrange indication Complete with built-in Humidity sensor, Light sensor and Vane wheel, wrist strap, and 9V

Suppliers

Company
Product
Description
Supplier Links
Hygro-Thermo Anemometer Light Meter - EX45170 - InspectorTools
Ventura, CA, USA
Hygro-Thermo Anemometer Light Meter
EX45170
Hygro-Thermo Anemometer Light Meter EX45170
Pocket size rugged 4-in-1 meter for Humidity, Temperature, Air Velocity and Light Features Ergonomic pocket size housing with large dual LCD simultaneous display of Temperature and Air Velocity or Relative Humidity Characters on display reverse direction depending on Hygro-Thermo-Anemome ter or Light Mode Data Hold to freeze the displayed value Records Min/Max readings Built-in low friction vane wheel improves accuracy of air velocity in ft/min, MPH, m/s, km/h, and Knots Built-in precision thin-film capacitance humidity sensor for fast response Built in thermistor for ambient temperature measurements High temperature measurements using Type K thermocouple Utilizes precision photo diode and color correction filter Cosine and color corrected light measurements Auto power off, Low Battery and overrange indication Complete with built-in Humidity sensor, Light sensor and Vane wheel, wrist strap, and 9V

Pocket size rugged 4-in-1 meter for Humidity, Temperature, Air Velocity and Light


Features

  • Ergonomic pocket size housing with large dual LCD simultaneous display of Temperature and Air Velocity or Relative Humidity
  • Characters on display reverse direction depending on Hygro-Thermo-Anemometer or Light Mode
  • Data Hold to freeze the displayed value
  • Records Min/Max readings
  • Built-in low friction vane wheel improves accuracy of air velocity in ft/min, MPH, m/s, km/h, and Knots
  • Built-in precision thin-film capacitance humidity sensor for fast response
  • Built in thermistor for ambient temperature measurements
  • High temperature measurements using Type K thermocouple
  • Utilizes precision photo diode and color correction filter
  • Cosine and color corrected light measurements
  • Auto power off, Low Battery and overrange indication
  • Complete with built-in Humidity sensor, Light sensor and Vane wheel, wrist strap, and 9V
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Flow Sensors
Product Number EX45170
Product Name Hygro-Thermo Anemometer Light Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ductwork Air Flow Sensor - Round DSV - Eastern Instruments
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Pressure Differential
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details
Air flow sensor - SFAM-62-3000L-M-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 2410456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Rotary Vane
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details