The XR3070XEDTR-F is a low power, 3.3V RS-485/RS-422 transceiver designed for robust performance in industrial environments. It features ±18V fault tolerance on analog bus pins and offers enhanced ESD protection, with ratings of ±15kV for air gap discharge and ±8kV for contact discharge. The device operates within a voltage range of 3.0V to 3.6V and consumes 300µA in idle mode, with a shutdown current of just 1nA, making it suitable for power-sensitive applications. This transceiver supports a high signal-to-noise ratio (SNR) of 1.65V, which is 10% higher than standard RS-485 devices, allowing for improved noise margin and longer cable lengths. It includes fail-safe circuitry to ensure a logic-high output under open, shorted, or undriven conditions, and its input impedance allows for up to 256 devices on the bus. The XR3070XEDTR-F is packaged in an industry-standard 14-pin NSOIC format and is rated for an operating temperature range of -40°C to 85°C, making it suitable for various applications including motor control, security systems, and building automation.
Manufacturer: MaxLinear Inc
Win Source Part Number: 939857-XR3070XEDTR-F
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Full RS422, RS485 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
IC TRANSCEIVER FULL 1/1 14SOIC
1/1 Transceiver Full RS422, RS485 14-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 939857-XR3070XEDTR-F | XR3070XEDTR-F | XR3070XEDTR-F |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - XR3070XEDTR-F | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |