MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XR33156ID-F XR33156ID-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904076-XR33156ID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: XR33156 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904076-XR33156ID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: XR33156 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XR33156ID-F - 904076-XR33156ID-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR33156ID-F
904076-XR33156ID-F
Interface - Interface - Drivers, Receivers, Transceivers - XR33156ID-F 904076-XR33156ID-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904076-XR33156ID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: XR33156 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904076-XR33156ID-F
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RS422, RS485 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: XR33156
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR33156ID-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR33156ID-F
Drivers, Receivers, Transceivers XR33156ID-F
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XR33156ID-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XR33156ID-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR33156ID-F
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 904076-XR33156ID-F XR33156ID-F XR33156ID-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XR33156ID-F Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details