MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XR3171EID-F XR3171EID-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904068-XR3171EID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904068-XR3171EID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XR3171EID-F - 904068-XR3171EID-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3171EID-F
904068-XR3171EID-F
Interface - Interface - Drivers, Receivers, Transceivers - XR3171EID-F 904068-XR3171EID-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904068-XR3171EID-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904068-XR3171EID-F
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR3171EID-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR3171EID-F
Drivers, Receivers, Transceivers XR3171EID-F
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XR3171EID-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XR3171EID-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR3171EID-F
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 904068-XR3171EID-F XR3171EID-F XR3171EID-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XR3171EID-F Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details