Manufacturer: MaxLinear Inc
Win Source Part Number: 904078-XR33202EEHBTR
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 10-DFN (3x3)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XR33202
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-2099-2, 1016-2099-1, 1016-2099-6
1/1 Transceiver Half RS422, RS485 10-DFN (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 904078-XR33202EEHBTR-F | XR33202EEHBTR-F |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - XR33202EEHBTR-F | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 10-WFDFN Exposed Pad |