Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803349-XR3073XID-F
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 1Mbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
IC TRANSCEIVER FULL 1/1 14SOIC
1/1 Transceiver Full RS422, RS485 14-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 803349-XR3073XID-F | XR3073XID-F | XR3073XID-F |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - XR3073XID-F | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |