MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT91L80IB-F

Description
Win Source Part Number: 1203143-XRT91L80IB-F Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 126 Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Voltage - Supply: 3.3V Package / Case: 196-LFBGA Supplier Device Package: 196-STBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1203143-XRT91L80IB-F Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 126 Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Voltage - Supply: 3.3V Package / Case: 196-LFBGA Supplier Device Package: 196-STBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XRT91L80IB-F is a fully integrated SONET/SDH transceiver designed for OC-48/STM-16 applications, capable of operating at data rates of 2.488 Gbps and 2.666 Gbps with Forward Error Correction (FEC). It features a Clock Multiplier Unit (CMU) that generates a high-speed transmit clock from a slower external reference, along with Clock and Data Recovery (CDR) functions to synchronize with incoming data streams. The device includes serial-to-parallel and parallel-to-serial converters, and supports 4-bit LVDS signaling at rates of 622.08/666.51 Mbps, compliant with OIF SFI-4 standards. The transceiver incorporates a 4x9 Elastic Buffer (FIFO) to manage phase differences between the transmitter clock input and the internal reference clock, with an internal control circuit to indicate overflow conditions. It offers various diagnostic features, including lock detection for both the CMU and CDR, and supports multiple loopback modes for testing. The device operates on a 1.8V CMOS and CML with 3.3V I/O, with a typical power dissipation of 490mW. It is packaged in a 12 x 12 mm 196-pin STBGA and is suitable for applications in SONET/SDH transmission systems, add/drop multiplexers, and multi-service switches and routers.

Datasheet Summary
Powered by GS/AI

The XRT91L80IB-F is a fully integrated SONET/SDH transceiver designed for OC-48/STM-16 applications, capable of operating at data rates of 2.488 Gbps and 2.666 Gbps with Forward Error Correction (FEC). It features a Clock Multiplier Unit (CMU) that generates a high-speed transmit clock from a slower external reference, along with Clock and Data Recovery (CDR) functions to synchronize with incoming data streams. The device includes serial-to-parallel and parallel-to-serial converters, and supports 4-bit LVDS signaling at rates of 622.08/666.51 Mbps, compliant with OIF SFI-4 standards. The transceiver incorporates a 4x9 Elastic Buffer (FIFO) to manage phase differences between the transmitter clock input and the internal reference clock, with an internal control circuit to indicate overflow conditions. It offers various diagnostic features, including lock detection for both the CMU and CDR, and supports multiple loopback modes for testing. The device operates on a 1.8V CMOS and CML with 3.3V I/O, with a typical power dissipation of 490mW. It is packaged in a 12 x 12 mm 196-pin STBGA and is suitable for applications in SONET/SDH transmission systems, add/drop multiplexers, and multi-service switches and routers.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1203143-XRT91L80IB-F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1203143-XRT91L80IB-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1203143-XRT91L80IB-F
Win Source Part Number: 1203143-XRT91L80IB-F Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 126 Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Voltage - Supply: 3.3V Package / Case: 196-LFBGA Supplier Device Package: 196-STBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete

Win Source Part Number: 1203143-XRT91L80IB-F
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Protocol: SONET/SDH
Duplex: Full
Voltage - Supply: 3.3V
Package / Case: 196-LFBGA
Supplier Device Package: 196-STBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - XRT91L80IB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XRT91L80IB-F
Drivers, Receivers, Transceivers XRT91L80IB-F
Transceiver Full SONET/SDH 196-STBGA (12x12)

Transceiver Full SONET/SDH 196-STBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1203143-XRT91L80IB-F XRT91L80IB-F
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 196-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details