MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XR3078XIDTR-F XR3078XIDTR-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939859-XR3078XIDTR-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: XR3078 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939859-XR3078XIDTR-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: XR3078 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XR3078XIDTR-F - 939859-XR3078XIDTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XR3078XIDTR-F
939859-XR3078XIDTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XR3078XIDTR-F 939859-XR3078XIDTR-F
Manufacturer: MaxLinear Inc Win Source Part Number: 939859-XR3078XIDTR-F Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: XR3078 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939859-XR3078XIDTR-F
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: XR3078
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XR3078XIDTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XR3078XIDTR-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR3078XIDTR-F
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - XR3078XIDTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR3078XIDTR-F
Drivers, Receivers, Transceivers XR3078XIDTR-F
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 939859-XR3078XIDTR-F XR3078XIDTR-F XR3078XIDTR-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XR3078XIDTR-F Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details